TE Connectivity Automotive Terminals 3-1447221-4

Description
Body Features Terminal Seal Type : Family Seal Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1 MM  [.039 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 6 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.6 - 1.9 MM  [.063 - .075 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Wire Size Search (AWG) : 20 Wire Size Search (MMSQ) : .5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal Seal Type : Family Seal Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1 MM  [.039 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 6 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.6 - 1.9 MM  [.063 - .075 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Wire Size Search (AWG) : 20 Wire Size Search (MMSQ) : .5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 3-1447221-4 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
3-1447221-4
Automotive Terminals 3-1447221-4
Body Features Terminal Seal Type : Family Seal Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1 MM  [.039 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 6 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.6 - 1.9 MM  [.063 - .075 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Wire Size Search (AWG) : 20 Wire Size Search (MMSQ) : .5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Terminal Seal Type : Family Seal

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1mm
  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Mating Pin Diameter : 1 MM  [.039 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 6
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.6 - 1.9 MM  [.063 - .075 INCH ]
  • Wire Size (MMSQ) : .5
  • Wire Size (AWG) : 20
  • Wire Size Search (AWG) : 20
  • Wire Size Search (MMSQ) : .5

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 7000

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 3-1447221-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
3-1447221-4
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 3-1447221-4
Win Source Part Number: 1362816-3-1447221-4 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Superseal Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1447221 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20 AWG Contact Finish: Gold Contact Finish Thickness: 16.0µin (0.41µm)

Win Source Part Number: 1362816-3-1447221-4
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Superseal
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 1447221
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 20 AWG
Contact Finish: Gold
Contact Finish Thickness: 16.0µin (0.41µm)

Buy Now Datasheet
Contact, Socket, 20Awg, Crimp; Product Range Te Connectivity - 85X2476 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20Awg, Crimp; Product Range Te Connectivity
85X2476
Contact, Socket, 20Awg, Crimp; Product Range Te Connectivity 85X2476
CONTACT, SOCKET, 20AWG, CRIMP; Product Range:Super Seal Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20AWG, CRIMP; Product Range:Super Seal Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:20AWG RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 20Awg, Crimp; Product Range Te Connectivity - 03AC4915 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20Awg, Crimp; Product Range Te Connectivity
03AC4915
Contact, Socket, 20Awg, Crimp; Product Range Te Connectivity 03AC4915
CONTACT, SOCKET, 20AWG, CRIMP; Product Range:Super Seal Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:20AWG;RoHS Compliant: Yes

CONTACT, SOCKET, 20AWG, CRIMP; Product Range:Super Seal Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:20AWG;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrical Contacts Electrodes and Electrode Materials
Product Number 3-1447221-4 3-1447221-4 85X2476
Product Name Automotive Terminals Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Contact, Socket, 20Awg, Crimp; Product Range Te Connectivity
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-12-0144 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1-2141874-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Automotive Terminals - 0460-204-0490 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
4 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details