Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Right Angle
Configuration Features Number of Levels : 1 Number of Positions : 4 Number of Rows : 1
Contact Features Contact Current Rating (Max) (AMP) : 30
Dimensions Product Length : 68.53 MM [2.698 INCH ] Wire Size (MMSQ) : .326 - 5.26 Wire Size (AWG) : 18 - 10, 22 - 10
Electrical Characteristics Operating Voltage (V) : 600
Housing Features Centerline (Pitch) : 11.1 MM [.44 INCH ] Housing Material : Polypropylene
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : End Positions with Inserts Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 8-32 Top Termination Type : Wire Clamp Combo Head
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Package Packaging Quantity : 10
Product Type Features Block Style : Flat Bottom Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board
Termination Features Bottom Termination Type : Printed Circuit Pin
Body Features
- Barrier Strip Style : Tri-Barrier
- Primary Product Color : Black
- Product Orientation : Right Angle
Configuration Features
- Number of Levels : 1
- Number of Positions : 4
- Number of Rows : 1
Contact Features
- Contact Current Rating (Max) (AMP) : 30
Dimensions
- Product Length : 68.53 MM [2.698 INCH ]
- Wire Size (MMSQ) : .326 - 5.26
- Wire Size (AWG) : 18 - 10, 22 - 10
Electrical Characteristics
- Operating Voltage (V) : 600
Housing Features
- Centerline (Pitch) : 11.1 MM [.44 INCH ]
- Housing Material : Polypropylene
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mounting Options : End Positions with Inserts
- Screw Head Type : Combo Phil-Slot
- Screw Material : Steel
- Screw Plating Material : Zinc Chromate
- Thread Size : 8-32
- Top Termination Type : Wire Clamp Combo Head
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 10
Product Type Features
- Block Style : Flat Bottom
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Wire-to-Board
Termination Features
- Bottom Termination Type : Printed Circuit Pin