TE Connectivity Barrier Strips 3-1437653-9

Description
Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 10 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 25, 5 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 96.8 MM  [3.811 INCH ] Wire Size (MMSQ) : .326 - 3.31 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 600, 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 6-32 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 70 Product Type Features Block Style : Flat Bottom with standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin
Request a Quote Datasheet
Description
Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 10 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 25, 5 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 96.8 MM  [3.811 INCH ] Wire Size (MMSQ) : .326 - 3.31 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 600, 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 6-32 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 70 Product Type Features Block Style : Flat Bottom with standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 3-1437653-9 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
3-1437653-9
Barrier Strips 3-1437653-9
Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 10 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 25, 5 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 96.8 MM  [3.811 INCH ] Wire Size (MMSQ) : .326 - 3.31 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 600, 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 6-32 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 70 Product Type Features Block Style : Flat Bottom with standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin

Body Features


  • Barrier Strip Style : Tri-Barrier
  • Primary Product Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 10
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 25, 5
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Product Length : 96.8 MM  [3.811 INCH ]
  • Wire Size (MMSQ) : .326 - 3.31
  • Wire Size (AWG) : 22 - 12

Electrical Characteristics


  • Operating Voltage (V) : 600, 300

Housing Features


  • Centerline (Pitch) : 9.53 MM  [.375 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Options : None
  • Screw Head Type : Combo Phil-Slot
  • Screw Material : Steel
  • Screw Plating Material : Zinc Chromate
  • Thread Size : 6-32

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 70

Product Type Features


  • Block Style : Flat Bottom with standoffs
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Bottom Termination Type : Printed Circuit Pin
Buy Now
Terminal Blocks - 3-1437653-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
3-1437653-9
Terminal Blocks 3-1437653-9
A1

A1

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
3-1437653-9
Terminal Blocks 3-1437653-9
Terminal Blocks

Terminal Blocks

Buy Now
Barrier Terminal Blocks - 3-1437653-9 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
3-1437653-9
Barrier Terminal Blocks 3-1437653-9
Barrier Terminal Blocks BSTRP .375 10C VRT BLK 22-12

Barrier Terminal Blocks BSTRP .375 10C VRT BLK 22-12

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 3-1437653-9 3-1437653-9 3-1437653-9
Product Name Barrier Strips Terminal Blocks Barrier Terminal Blocks
Mounting Options Terminal Strip
Approvals EU RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 10 10
Contacts Pitch 9.53 mm (0.38 inches) 9.53 mm (0.38 inches)
Body Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546700-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 18
View Details
3 suppliers
Barrier Strips - 1-1546842-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 19
View Details
Terminal Blocks - Headers, Plugs and Sockets - 1-1546214-6-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details