TE Connectivity No. Of Rows Te Connectivity 3-1437653-5.

Description
No. of Rows:1 Row; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.53mm; Rated Current:25A; Rated Voltage:300V; Product Range:Buchanan 6 Series RoHS Compliant: Yes
Description
No. of Rows:1 Row; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.53mm; Rated Current:25A; Rated Voltage:300V; Product Range:Buchanan 6 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Rows Te Connectivity - 32AC5328 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Rows Te Connectivity
32AC5328
No. Of Rows Te Connectivity 32AC5328
No. of Rows:1 Row; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.53mm; Rated Current:25A; Rated Voltage:300V; Product Range:Buchanan 6 Series RoHS Compliant: Yes

No. of Rows:1 Row; No. of Positions:10Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.53mm; Rated Current:25A; Rated Voltage:300V; Product Range:Buchanan 6 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 32AC5328
Product Name No. Of Rows Te Connectivity
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2208.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
Double-deck terminal block - Ground terminal block - 2002-2237 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details