TE Connectivity Barrier Strips 3-1437652-9

Description
Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5, 25 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 20.6 MM  [.811 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 600, 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 6-32 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Quantity : 270 Product Type Features Block Style : Flat Bottom with standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin
Request a Quote Datasheet
Description
Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5, 25 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 20.6 MM  [.811 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 600, 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 6-32 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Quantity : 270 Product Type Features Block Style : Flat Bottom with standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 3-1437652-9 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
3-1437652-9
Barrier Strips 3-1437652-9
Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5, 25 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 20.6 MM  [.811 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 600, 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 6-32 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Quantity : 270 Product Type Features Block Style : Flat Bottom with standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin

Body Features


  • Barrier Strip Style : Tri-Barrier
  • Primary Product Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 5, 25
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Product Length : 20.6 MM  [.811 INCH ]
  • Wire Size (MMSQ) : .3 - 3
  • Wire Size (AWG) : 22 - 12

Electrical Characteristics


  • Operating Voltage (V) : 600, 300

Housing Features


  • Centerline (Pitch) : 9.53 MM  [.375 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Options : None
  • Screw Head Type : Combo Phil-Slot
  • Screw Material : Steel
  • Screw Plating Material : Zinc Chromate
  • Thread Size : 6-32
  • Top Termination Type : Wire Clamp Combo Head

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Quantity : 270

Product Type Features


  • Block Style : Flat Bottom with standoffs
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Bottom Termination Type : Printed Circuit Pin
Buy Now Datasheet
Terminal Blocks - 3-1437652-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
3-1437652-9
Terminal Blocks 3-1437652-9
#6 SERIES TRIBARRIER

#6 SERIES TRIBARRIER

Buy Now
Terminal Blocks - 3-1437652-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
3-1437652-9
Terminal Blocks 3-1437652-9
6PCV ASSEMBLY

6PCV ASSEMBLY

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
3-1437652-9
Terminal Blocks 3-1437652-9
Terminal Blocks

Terminal Blocks

Buy Now
6PCV-02-0066PCV ASSEMBLY - 3-1437652-9 - Heilind Electronics, Inc.
Wilmington, MA, United States
6PCV-02-0066PCV ASSEMBLY
3-1437652-9
6PCV-02-0066PCV ASSEMBLY 3-1437652-9
6PCV-02-0066PCV ASSEMBLY

6PCV-02-0066PCV ASSEMBLY

Buy Now
Terminal Block, Barrier, 2Pos, 22-12Awg Rohs Compliant Buchanan Te Connectivity - 74AJ9496 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 2Pos, 22-12Awg Rohs Compliant Buchanan Te Connectivity
74AJ9496
Terminal Block, Barrier, 2Pos, 22-12Awg Rohs Compliant Buchanan Te Connectivity 74AJ9496
TERMINAL BLOCK, BARRIER, 2POS, 22-12AWG ROHS COMPLIANT: YES

TERMINAL BLOCK, BARRIER, 2POS, 22-12AWG ROHS COMPLIANT: YES

Supplier's Site
Barrier Strip; Tri-Barrier; Raised; 0.375 in. CL; 1 Row; 2 Cir.; Verticle - 70088650 - Allied Electronics, Inc.
Fort Worth, TX, USA
Barrier Strip; Tri-Barrier; Raised; 0.375 in. CL; 1 Row; 2 Cir.; Verticle
70088650
Barrier Strip; Tri-Barrier; Raised; 0.375 in. CL; 1 Row; 2 Cir.; Verticle 70088650
Mini Feed-Through 15 mm DIN Rail, Fuse Blocks, 25 A Current Rating Material : Terminals : Bright acid tin over copper alloy. Screws : #6-32 steel, zinc plating with clear chromate coating. Wire clamping screws and binding head screws with undercut available. Printed circuit pin 5.08 [0.200] terminal style. Steel screw material. Zinc chromate screw plate. RoHS⁄ELV compliant, CSA certified, UL recognized.

Mini Feed-Through 15 mm DIN Rail, Fuse Blocks, 25 A Current Rating
Material : Terminals : Bright acid tin over copper alloy. Screws : #6-32 steel, zinc plating with clear chromate coating. Wire clamping screws and binding head screws with undercut available.
Printed circuit pin 5.08 [0.200] terminal style. Steel screw material. Zinc chromate screw plate. RoHS⁄ELV compliant, CSA certified, UL recognized.

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 3-1437652-9 3-1437652-9 3-1437652-9 74AJ9496 70088650
Product Name Barrier Strips Terminal Blocks 6PCV-02-0066PCV ASSEMBLY Terminal Block, Barrier, 2Pos, 22-12Awg Rohs Compliant Buchanan Te Connectivity Barrier Strip; Tri-Barrier; Raised; 0.375 in. CL; 1 Row; 2 Cir.; Verticle
Mounting Options Terminal Strip 15 mm DIN Rail; Terminal Strip
Approvals EU RoHS Compliant CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian)
# of Contacts 2 2
Contacts Pitch 9.53 mm (0.38 inches)
Body Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546685-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 25
View Details
3 suppliers
Barrier Strips - 1-1546701-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 7
View Details
2 suppliers
Barrier Strips - 1-1546841-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 19
View Details