Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1090652-3-1437603-6
Type: Switch
Number of Positions: 10
Contact Resistance: 200 mΩ
Power Rating: 400 mW
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 3-1437603-6DPS9111AK
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Lead Free: Yes
Mount: Front, Panel, Snap in, Solder
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Voltage Rating (AC): 20 V
Max Voltage Rating (DC): 20 V
REACH SVHC: Unknown
Throw Configuration: SPST
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1090652-3-1437603-6 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 3-1437603-6 |