TE Connectivity ™ IC Socket, Plug Adapter;16;Slotted;0.3In.;Phosphor Bronze;Gold;-65degC;125degC 3-1437515-1

Description
16 Pins, Slotted Contact Style, 0.300 in. Row to Row Spacing, Plug Adapter Assembly This series is a high quality machine pin molded adapter which is used to assemble hybrid and special network circuits. The 0.018" diameter precision pin allows the adapter to be plugged into socket or wire wrappable panels repeatedly. AG Style Machined Round Pin Machined Printed Circuit Terminal CG Style Machined Slotted Pin Machined Printed Circuit Terminal Precision Machined Pins Used for Interposing Discrete Components Terminals Are the Same Dimension as IC Board Patterns Option of Round or Slotted Pin Styles
Description
16 Pins, Slotted Contact Style, 0.300 in. Row to Row Spacing, Plug Adapter Assembly This series is a high quality machine pin molded adapter which is used to assemble hybrid and special network circuits. The 0.018" diameter precision pin allows the adapter to be plugged into socket or wire wrappable panels repeatedly. AG Style Machined Round Pin Machined Printed Circuit Terminal CG Style Machined Slotted Pin Machined Printed Circuit Terminal Precision Machined Pins Used for Interposing Discrete Components Terminals Are the Same Dimension as IC Board Patterns Option of Round or Slotted Pin Styles

Suppliers

Company
Product
Description
Supplier Links
IC Socket, Plug Adapter;16;Slotted;0.3In.;Phosphor Bronze;Gold;-65degC;125degC - 70207037 - Allied Electronics, Inc.
Fort Worth, TX, USA
IC Socket, Plug Adapter;16;Slotted;0.3In.;Phosphor Bronze;Gold;-65degC;125degC
70207037
IC Socket, Plug Adapter;16;Slotted;0.3In.;Phosphor Bronze;Gold;-65degC;125degC 70207037
16 Pins, Slotted Contact Style, 0.300 in. Row to Row Spacing, Plug Adapter Assembly This series is a high quality machine pin molded adapter which is used to assemble hybrid and special network circuits. The 0.018" diameter precision pin allows the adapter to be plugged into socket or wire wrappable panels repeatedly. AG Style Machined Round Pin Machined Printed Circuit Terminal CG Style Machined Slotted Pin Machined Printed Circuit Terminal Precision Machined Pins Used for Interposing Discrete Components Terminals Are the Same Dimension as IC Board Patterns Option of Round or Slotted Pin Styles

16 Pins, Slotted Contact Style, 0.300 in. Row to Row Spacing, Plug Adapter Assembly
This series is a high quality machine pin molded adapter which is used to assemble hybrid and special network circuits. The 0.018" diameter precision pin allows the adapter to be plugged into socket or wire wrappable panels repeatedly.

  • AG Style Machined Round Pin Machined Printed Circuit Terminal
  • CG Style Machined Slotted Pin Machined Printed Circuit Terminal
  • Precision Machined Pins
  • Used for Interposing Discrete Components
  • Terminals Are the Same Dimension as IC Board Patterns
  • Option of Round or Slotted Pin Styles
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interconnect Components
Product Number 70207037
Product Name IC Socket, Plug Adapter;16;Slotted;0.3In.;Phosphor Bronze;Gold;-65degC;125degC
Product Type IC Socket
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Conn, Hdr, 120Pos, Press Fit; Product Range Amphenol Communications Solutions - 80X2562 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Headers & Wire Housings - 102322-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Discrete Sockets - 1730874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details