TE Connectivity Modular Terminal Blocks 3-1437390-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Circuits : 1 Number of Positions : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 35 Contact Plating Material : Gold, Tin, Nickel Dimensions Product Spacing : 14.24 MM  [.56 INCH ] Rated Cross Section (AWG) : 10 Wire Size (AWG) : 22 - 10 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 14.22 MM  [.56 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 10-32 Slotted Binding Head Packaging Features Terminals per Foot : 20 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Standard Termination Features Termination Method to Wire & Cable : Strap Screw Usage Conditions Temperature (Max) (DEGC) : 150
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Circuits : 1 Number of Positions : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 35 Contact Plating Material : Gold, Tin, Nickel Dimensions Product Spacing : 14.24 MM  [.56 INCH ] Rated Cross Section (AWG) : 10 Wire Size (AWG) : 22 - 10 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 14.22 MM  [.56 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 10-32 Slotted Binding Head Packaging Features Terminals per Foot : 20 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Standard Termination Features Termination Method to Wire & Cable : Strap Screw Usage Conditions Temperature (Max) (DEGC) : 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 3-1437390-1 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
3-1437390-1
Modular Terminal Blocks 3-1437390-1
Body Features Primary Product Color : Black Configuration Features Number of Circuits : 1 Number of Positions : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 35 Contact Plating Material : Gold, Tin, Nickel Dimensions Product Spacing : 14.24 MM  [.56 INCH ] Rated Cross Section (AWG) : 10 Wire Size (AWG) : 22 - 10 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 14.22 MM  [.56 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 10-32 Slotted Binding Head Packaging Features Terminals per Foot : 20 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Standard Termination Features Termination Method to Wire & Cable : Strap Screw Usage Conditions Temperature (Max) (DEGC) : 150

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Circuits : 1
  • Number of Positions : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 35
  • Contact Plating Material : Gold, Tin, Nickel

Dimensions


  • Product Spacing : 14.24 MM  [.56 INCH ]
  • Rated Cross Section (AWG) : 10
  • Wire Size (AWG) : 22 - 10

Electrical Characteristics


  • Voltage Rating (VAC) : 600

Housing Features


  • Centerline (Pitch) : 14.22 MM  [.56 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Screw Base Material : Steel
  • Screw Plating Material : Nickel
  • Screw Size : 10-32 Slotted Binding Head

Packaging Features


  • Terminals per Foot : 20

Product Type Features


  • Modular Terminal Block Product Type : Screw Terminal Block
  • Terminal Block Mounting Type : Standard

Termination Features


  • Termination Method to Wire & Cable : Strap Screw

Usage Conditions


  • Temperature (Max) (DEGC) : 150
Buy Now
Swedesboro, NJ, United States
Terminal Blocks
3-1437390-1
Terminal Blocks 3-1437390-1
Terminal Blocks

Terminal Blocks

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 3-1437390-1 3-1437390-1
Product Name Modular Terminal Blocks Terminal Blocks
Approvals EU RoHS Compliant
Operating Temperature 150 C (302 F)
# of Contacts 1
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail, 2 Position, 20-6Awg; No. Of Positions Entrelec Te Connectivity - 06WX5607 - Newark, An Avnet Company
Specs
North American 20 to 6 AWG
Voltage Rating 800 volts
Current Rating 57 amps
View Details
Barrier Strips - 1-1546686-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 22
View Details
3 suppliers
Barrier Strips - 1-1546328-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details