TE Connectivity Barrier Strips 1-1437403-4

Description
Contact Features Contact Base Material : Copper Alloy Packaging Features Packaging Method : Package Packaging Quantity : 2000
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Packaging Features Packaging Method : Package Packaging Quantity : 2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1-1437403-4 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1-1437403-4
Barrier Strips 1-1437403-4
Contact Features Contact Base Material : Copper Alloy Packaging Features Packaging Method : Package Packaging Quantity : 2000

Contact Features


  • Contact Base Material : Copper Alloy

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 2000
Buy Now
Terminal Blocks - 1-1437403-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1-1437403-4
Terminal Blocks 1-1437403-4
UO1-BU

UO1-BU

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
1-1437403-4
Terminal Blocks 1-1437403-4
Terminal Blocks

Terminal Blocks

Buy Now
Barrier Terminal Blocks - 1-1437403-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
1-1437403-4
Barrier Terminal Blocks 1-1437403-4
Barrier Terminal Blocks U01-BU=UO1-BU

Barrier Terminal Blocks U01-BU=UO1-BU

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1-1437403-4 1-1437403-4 1-1437403-4
Product Name Barrier Strips Terminal Blocks Barrier Terminal Blocks
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail, 1 Position, 24-10Awg; No. Of Positions Entrelec Te Connectivity - 06WX5594 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details
Terminal Blocks - Headers, Plugs and Sockets - 1-1546019-9-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Terminal Block Type Single Feed Through
View Details
Barrier Strips - 1-1546734-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 15
View Details
3 suppliers
Barrier Strips - 1-1546158-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
3 suppliers