Body Features Conductor Insulation Color : Blue Jacket Color : Blue Jacket Material : PVC Ribbon & Flat Cable Conductor Material : Tinned Copper Ribbon & Flat Cable Insulation Material : PVC
Configuration Features Number of Ribbon & Flat Cable Conductors : 64 Number of Strands : 7
Dimensions Cable Insulation Height : .91 MM [.036 INCH ] Cable Insulation Width : 81.28 MM [3.2 INCH ] Ribbon & Flat Cable Length : 30.5 M [100 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 278
Electrical Characteristics Capacitance (PFM) : 46 Current Rating (AMP) : 2 Impedance (OHM) : 93 Propagation Delay : 4.53 ns/m Ribbon & Flat Cable Voltage Rating (V) : 300
Housing Features Ribbon & Flat Cable Centerline : 1.27 MM [.05 INCH ]
Industry Standards Agency/Standard : UL UL Listing : AWM Style 2651
Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M [100 FT ]
Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable Shielded : No Wire/Cable Type : Ribbon Cable
Signal Characteristics Cross Talk (Far End) (PCT) : 6.7 Cross Talk (Near End) (PCT) : 5
Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Body Features
- Conductor Insulation Color : Blue
- Jacket Color : Blue
- Jacket Material : PVC
- Ribbon & Flat Cable Conductor Material : Tinned Copper
- Ribbon & Flat Cable Insulation Material : PVC
Configuration Features
- Number of Ribbon & Flat Cable Conductors : 64
- Number of Strands : 7
Dimensions
- Cable Insulation Height : .91 MM [.036 INCH ]
- Cable Insulation Width : 81.28 MM [3.2 INCH ]
- Ribbon & Flat Cable Length : 30.5 M [100 FT ]
- Strand Size (AWG) : 36
- Wire Size (MMSQ) : .08
- Wire Size (AWG) : 28
- Wire Size (CMA) : 278
Electrical Characteristics
- Capacitance (PFM) : 46
- Current Rating (AMP) : 2
- Impedance (OHM) : 93
- Propagation Delay : 4.53 ns/m
- Ribbon & Flat Cable Voltage Rating (V) : 300
Housing Features
- Ribbon & Flat Cable Centerline : 1.27 MM [.05 INCH ]
Industry Standards
- Agency/Standard : UL
- UL Listing : AWM Style 2651
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 30.48 M [100 FT ]
Product Type Features
- Product Category : Ribbon Cable
- Product Classification : Cable - Flat Ribbon
- Product Type : Cable
- Ribbon & Flat Cable Shielded : No
- Wire/Cable Type : Ribbon Cable
Signal Characteristics
- Cross Talk (Far End) (PCT) : 6.7
- Cross Talk (Near End) (PCT) : 5
Usage Conditions
- Operating Temperature Range (DEGC) : -20 - 105