TE Connectivity High Speed I/O Cable Assemblies 2820325-3

Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 85 Operation/Applicatio n Halogen Free : No Other Cable Assembly Length : .7 M  [2.296 FT ] Product Type Features Cable Assembly (End A) : INTERNAL Mini-SAS HD Plug Cable Assembly (End B) : INTERNAL Mini-SAS HD Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : INTERNAL Mini-SAS HD to INTERNAL Mini-SAS HD Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 12
Request a Quote Datasheet
Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 85 Operation/Applicatio n Halogen Free : No Other Cable Assembly Length : .7 M  [2.296 FT ] Product Type Features Cable Assembly (End A) : INTERNAL Mini-SAS HD Plug Cable Assembly (End B) : INTERNAL Mini-SAS HD Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : INTERNAL Mini-SAS HD to INTERNAL Mini-SAS HD Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2820325-3 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2820325-3
High Speed I/O Cable Assemblies 2820325-3
Body Features Cable Color : Black Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 85 Operation/Applicatio n Halogen Free : No Other Cable Assembly Length : .7 M  [2.296 FT ] Product Type Features Cable Assembly (End A) : INTERNAL Mini-SAS HD Plug Cable Assembly (End B) : INTERNAL Mini-SAS HD Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : INTERNAL Mini-SAS HD to INTERNAL Mini-SAS HD Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 12

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : CL2

Configuration Features


  • Mounting Location : External
  • Number of Pairs : 8
  • Number of Positions : 16
  • Number of Signal Positions : 16

Dimensions


  • Outside Cable Diameter : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .051
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 85

Operation/Application


  • Halogen Free : No

Other


  • Cable Assembly Length : .7 M  [2.296 FT ]

Product Type Features


  • Cable Assembly (End A) : INTERNAL Mini-SAS HD Plug
  • Cable Assembly (End B) : INTERNAL Mini-SAS HD Plug
  • Cable Assembly Category : Industry Standard, High Speed
  • Cable Assembly Type : INTERNAL Mini-SAS HD to INTERNAL Mini-SAS HD
  • Cable Style : Discrete Pair

Signal Characteristics


  • Data Rate (GBS) : 12
Buy Now
Pluggable Cables - 2820325-3-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
2820325-3-ND
Pluggable Cables 2820325-3-ND
36 Position miniSAS HD 4x Plug, Right Angle to Plug, Right Angle 2.30' (700.00mm) Black Unshielded

36 Position miniSAS HD 4x Plug, Right Angle to Plug, Right Angle 2.30' (700.00mm) Black Unshielded

Buy Now Datasheet
Cable Assemblies - 2820325-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2820325-3
Cable Assemblies 2820325-3
C/A, INTERNAL HD MINI SAS, 85 OHM, R/A

C/A, INTERNAL HD MINI SAS, 85 OHM, R/A

Buy Now
Cable Assemblies - Pluggable Cables - 2820325-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
2820325-3
Cable Assemblies - Pluggable Cables 2820325-3
C/A, INTERNAL HD MINI SAS, 85 OH

C/A, INTERNAL HD MINI SAS, 85 OH

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2820325-3 2820325-3-ND 2820325-3 2820325-3
Product Name High Speed I/O Cable Assemblies Pluggable Cables Cable Assemblies Cable Assemblies - Pluggable Cables
Product Type INTERNAL Mini-SAS HD Plug SAS Cable
Cable Length 2.3 ft (7 dm) 2.3 ft (7.01 dm) 2.3 ft (7.01 dm)
Standards / Certifications EU ELV Compliant RoHS
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Assemblies - 1483358-2 - TE Connectivity
Specs
Cable Length 0.4921 ft (1.5 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 221 C (-40 to 430 F)
View Details
5 suppliers
Thermistors - 2618095 - RS Components, Ltd.
Specs
Cable Length 0.2493 ft (0.7600 dm)
Standards / Certifications RoHS
View Details
High Speed I/O Cable Assemblies - 2405418-6 - TE Connectivity
Specs
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS; Out of Scope for EU ELV
View Details
3 suppliers