TE Connectivity W57-Xb1A4A10-15=Cktbkr,therm,p Potter&brumfield Te Connectivity 3-1423675-9

Description
W57-XB1A4A10-15=CKTB KR,THERM,P
Description
W57-XB1A4A10-15=CKTB KR,THERM,P
Datasheet
Datasheet Summary
Powered by GS/AI

The W57 series is a compact, push-to-reset, thermal circuit breaker rated for 3 to 20 amperes, designed for overload protection in electrical equipment. It features a button for visual trip indication, a 60-second reset time, and quick-connect .250" (6.35mm) terminals. The breaker operates from 0°C to +60°C, has a maximum voltage rating of 250VAC or 50VDC, and interrupts up to 1,000 amps in accordance with UL1077. It is UL1077 recognized, VDE 0642/EN60934 compliant (excluding 3-4A and >15A models), and CCC marked. The device has an insulation resistance of 100 megohms, dielectric strength of 1,500VAC, and can withstand ten times rated current as a resettable overload. Dimensions are 11.8 x 22.6 x 11.6 mm, with an approximate weight of 14.3 grams.

Datasheet Summary
Powered by GS/AI

The W57 series is a compact, push-to-reset, thermal circuit breaker rated for 3 to 20 amperes, designed for overload protection in electrical equipment. It features a button for visual trip indication, a 60-second reset time, and quick-connect .250" (6.35mm) terminals. The breaker operates from 0°C to +60°C, has a maximum voltage rating of 250VAC or 50VDC, and interrupts up to 1,000 amps in accordance with UL1077. It is UL1077 recognized, VDE 0642/EN60934 compliant (excluding 3-4A and >15A models), and CCC marked. The device has an insulation resistance of 100 megohms, dielectric strength of 1,500VAC, and can withstand ten times rated current as a resettable overload. Dimensions are 11.8 x 22.6 x 11.6 mm, with an approximate weight of 14.3 grams.

Suppliers

Company
Product
Description
Supplier Links
W57-Xb1A4A10-15=Cktbkr,therm,p Potter&brumfield Te Connectivity - 51M4818 - Newark, An Avnet Company
Chicago, IL, United States
W57-Xb1A4A10-15=Cktbkr,therm,p Potter&brumfield Te Connectivity
51M4818
W57-Xb1A4A10-15=Cktbkr,therm,p Potter&brumfield Te Connectivity 51M4818
W57-XB1A4A10-15=CKTB KR,THERM,P

W57-XB1A4A10-15=CKTBKR,THERM,P

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 51M4818
Product Name W57-Xb1A4A10-15=Cktbkr,therm,p Potter&brumfield Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 857-368/006-000 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Signal Relays - SY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details