TE Connectivity Time Delay Relays 3-1423166-3

Description
Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Current Rating (AMP) : 10 Type of Control : Knob Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 250 Timing Range (Off-Time) (SEC) : 1.5 - 15 Operation/Applicatio n Mode of Operation : Off-Delay
Request a Quote Datasheet
Description
Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Current Rating (AMP) : 10 Type of Control : Knob Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 250 Timing Range (Off-Time) (SEC) : 1.5 - 15 Operation/Applicatio n Mode of Operation : Off-Delay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 3-1423166-3 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
3-1423166-3
Time Delay Relays 3-1423166-3
Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Current Rating (AMP) : 10 Type of Control : Knob Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 250 Timing Range (Off-Time) (SEC) : 1.5 - 15 Operation/Applicatio n Mode of Operation : Off-Delay

Contact Features


  • Contact Arrangement : 4 Form C, 4PDT, 4 C/O
  • Contact Current Rating (AMP) : 10
  • Type of Control : Knob

Electrical Characteristics


  • Actuating System : DC
  • Input Voltage (VDC) : 250
  • Timing Range (Off-Time) (SEC) : 1.5 - 15

Operation/Application


  • Mode of Operation : Off-Delay
Buy Now
Time Delay Relays - 3-1423166-3-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
3-1423166-3-ND
Time Delay Relays 3-1423166-3-ND
Time Delay Relay Delay

Time Delay Relay Delay

Buy Now Datasheet
Time Delay Relays - 3-1423166-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
3-1423166-3
Time Delay Relays 3-1423166-3
Time Delay Relay Delay

Time Delay Relay Delay

Buy Now

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 3-1423166-3 3-1423166-3-ND 3-1423166-3
Product Name Time Delay Relays Time Delay Relays Time Delay Relays
Time Ranges 1.5 Sec ~ 15 Sec
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1423161-7-ND - DigiKey
Specs
Time Ranges 1.5 Sec ~ 15 Sec
Mounting Panel
Timer Type ON-Delay
View Details
2 suppliers