TE Connectivity Power Relays 3-1419128-9

Description
Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 9 G  [.318 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 2 - 5 Contact Current Rating (Max) (AMP) : 3 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 14 - 15 Insulation Clearance Between Contact & Coil : 3.2 MM  [.125 INCH ] Insulation Clearance Class (MM) : 0 - 2.5 Length Class (Mechanical) (MM) : 16 - 20 Product Height : 14.7 MM  [.579 INCH ] Product Length : 18.2 MM  [.717 INCH ] Product Width : 10.2 MM  [.4 INCH ] Width Class (Mechanical) (MM) : 10 - 12 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 150 - 200 Coil Power Rating DC (MILW) : 200 Coil Resistance (OHM) : 405 Coil Special Features : UL Coil Insulation Class B, Sensitive Version Coil Voltage Rating (VDC) : 9 Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 3 Contact Limiting Short-Time Current (AMP) : 3 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Creepage Between Contact & Coil : 3.6 MM  [.141 INCH ] Insulation Creepage Class (MM) : 3 - 5.5 Insulation Initial Dielectric Between Coil & Contact Class (V) : 2500 - 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Bundle Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 90 DEGC  [194 DEGF ] Environmental Ambient Temperature Class (DEGC) : 85 - 105 Environmental Category of Protection : RTII
Request a Quote Datasheet
Description
Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 9 G  [.318 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 2 - 5 Contact Current Rating (Max) (AMP) : 3 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 14 - 15 Insulation Clearance Between Contact & Coil : 3.2 MM  [.125 INCH ] Insulation Clearance Class (MM) : 0 - 2.5 Length Class (Mechanical) (MM) : 16 - 20 Product Height : 14.7 MM  [.579 INCH ] Product Length : 18.2 MM  [.717 INCH ] Product Width : 10.2 MM  [.4 INCH ] Width Class (Mechanical) (MM) : 10 - 12 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 150 - 200 Coil Power Rating DC (MILW) : 200 Coil Resistance (OHM) : 405 Coil Special Features : UL Coil Insulation Class B, Sensitive Version Coil Voltage Rating (VDC) : 9 Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 3 Contact Limiting Short-Time Current (AMP) : 3 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Creepage Between Contact & Coil : 3.6 MM  [.141 INCH ] Insulation Creepage Class (MM) : 3 - 5.5 Insulation Initial Dielectric Between Coil & Contact Class (V) : 2500 - 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Bundle Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 90 DEGC  [194 DEGF ] Environmental Ambient Temperature Class (DEGC) : 85 - 105 Environmental Category of Protection : RTII
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 3-1419128-9 - TE Connectivity
Berwyn, PA, United States
Power Relays
3-1419128-9
Power Relays 3-1419128-9
Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 9 G  [.318 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 2 - 5 Contact Current Rating (Max) (AMP) : 3 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 14 - 15 Insulation Clearance Between Contact & Coil : 3.2 MM  [.125 INCH ] Insulation Clearance Class (MM) : 0 - 2.5 Length Class (Mechanical) (MM) : 16 - 20 Product Height : 14.7 MM  [.579 INCH ] Product Length : 18.2 MM  [.717 INCH ] Product Width : 10.2 MM  [.4 INCH ] Width Class (Mechanical) (MM) : 10 - 12 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 150 - 200 Coil Power Rating DC (MILW) : 200 Coil Resistance (OHM) : 405 Coil Special Features : UL Coil Insulation Class B, Sensitive Version Coil Voltage Rating (VDC) : 9 Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 3 Contact Limiting Short-Time Current (AMP) : 3 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Creepage Between Contact & Coil : 3.6 MM  [.141 INCH ] Insulation Creepage Class (MM) : 3 - 5.5 Insulation Initial Dielectric Between Coil & Contact Class (V) : 2500 - 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Bundle Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 90 DEGC  [194 DEGF ] Environmental Ambient Temperature Class (DEGC) : 85 - 105 Environmental Category of Protection : RTII

Body Features


  • Insulation Special Features : Tracking Index of Relay Base PTI250
  • Product Weight : 9 G  [.318 OZ ]

Contact Features


  • Contact Arrangement : 1 Form A (NO)
  • Contact Current Class (AMP) : 16, 2 - 5
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Material : AgSnO2
  • Contact Number of Poles : 1
  • Relay Terminal Type : PCB-THT

Dimensions


  • Height Class (Mechanical) (MM) : 14 - 15
  • Insulation Clearance Between Contact & Coil : 3.2 MM  [.125 INCH ]
  • Insulation Clearance Class (MM) : 0 - 2.5
  • Length Class (Mechanical) (MM) : 16 - 20
  • Product Height : 14.7 MM  [.579 INCH ]
  • Product Length : 18.2 MM  [.717 INCH ]
  • Product Width : 10.2 MM  [.4 INCH ]
  • Width Class (Mechanical) (MM) : 10 - 12

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 150 - 200
  • Coil Power Rating DC (MILW) : 200
  • Coil Resistance (OHM) : 405
  • Coil Special Features : UL Coil Insulation Class B, Sensitive Version
  • Coil Voltage Rating (VDC) : 9
  • Contact Limiting Breaking Current (AMP) : 3
  • Contact Limiting Continuous Current (AMP) : 3
  • Contact Limiting Making Current (AMP) : 3
  • Contact Limiting Short-Time Current (AMP) : 3
  • Contact Switching Load (Min) : 100mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 277
  • Contact Switching Voltage (Max) (VDC) : 30
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 30
  • Insulation Creepage Between Contact & Coil : 3.6 MM  [.141 INCH ]
  • Insulation Creepage Class (MM) : 3 - 5.5
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 2500 - 3000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Bundle

Product Type Features


  • Power Relay Type : Standard

Usage Conditions


  • Environmental Ambient Temperature (Max) : 90 DEGC  [194 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 85 - 105
  • Environmental Category of Protection : RTII
Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
3-1419128-9
General Purpose Relays 3-1419128-9
General Purpose Relays OJE-SS-109LM 000

General Purpose Relays OJE-SS-109LM 000

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number 3-1419128-9 3-1419128-9
Product Name Power Relays General Purpose Relays
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
AC Voltage 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393258-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415060-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 122 F (-25 to 50 C)
AC Voltage 250 volts
View Details
5 suppliers
Electromechanical Relay SPDT 8A 12VDC 627Ohm Through Hole - 785-1-1393225-0 - Utmel Electronic Limited
Specs
Approvals RoHS
DC Coil Voltage 12 volts
View Details
Electromechanical Relays & Contactors - 1-1393766-5 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
2 suppliers