TE Connectivity Power Relays 3-1415530-1

Description
Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight (G) : 20 Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 10 - 20, 16 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgNi90/10 Contact Number of Poles : 1 Relay Terminal Type : PCB-THT, Quick Connect Dimensions Height Class (Mechanical) (MM) : 15 - 16 Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 16 MM  [.63 INCH ] Product Length : 29 MM  [1.142 INCH ] Product Width : 12.7 MM  [.5 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 300 - 400 Coil Power Rating DC (MILW) : 400 Coil Resistance (OHM) : 360 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 25 Contact Limiting Short-Time Current (AMP) : 16 Contact Switching Load (Min) : 500mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Ambient Temperature Class (DEGC) : 85 - 105 Environmental Category of Protection : RTIII
Request a Quote
Description
Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight (G) : 20 Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 10 - 20, 16 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgNi90/10 Contact Number of Poles : 1 Relay Terminal Type : PCB-THT, Quick Connect Dimensions Height Class (Mechanical) (MM) : 15 - 16 Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 16 MM  [.63 INCH ] Product Length : 29 MM  [1.142 INCH ] Product Width : 12.7 MM  [.5 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 300 - 400 Coil Power Rating DC (MILW) : 400 Coil Resistance (OHM) : 360 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 25 Contact Limiting Short-Time Current (AMP) : 16 Contact Switching Load (Min) : 500mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Ambient Temperature Class (DEGC) : 85 - 105 Environmental Category of Protection : RTIII
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 3-1415530-1 - TE Connectivity
Berwyn, PA, United States
Power Relays
3-1415530-1
Power Relays 3-1415530-1
Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight (G) : 20 Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 10 - 20, 16 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgNi90/10 Contact Number of Poles : 1 Relay Terminal Type : PCB-THT, Quick Connect Dimensions Height Class (Mechanical) (MM) : 15 - 16 Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 16 MM  [.63 INCH ] Product Length : 29 MM  [1.142 INCH ] Product Width : 12.7 MM  [.5 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 300 - 400 Coil Power Rating DC (MILW) : 400 Coil Resistance (OHM) : 360 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 25 Contact Limiting Short-Time Current (AMP) : 16 Contact Switching Load (Min) : 500mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Ambient Temperature Class (DEGC) : 85 - 105 Environmental Category of Protection : RTIII

Body Features


  • Insulation Special Features : Tracking Index of Relay Base PTI250
  • Product Weight (G) : 20

Contact Features


  • Contact Arrangement : 1 Form A (NO)
  • Contact Current Class (AMP) : 10 - 20, 16
  • Contact Current Rating (Max) (AMP) : 16
  • Contact Material : AgNi90/10
  • Contact Number of Poles : 1
  • Relay Terminal Type : PCB-THT, Quick Connect

Dimensions


  • Height Class (Mechanical) (MM) : 15 - 16
  • Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ]
  • Insulation Clearance Class (MM) : 5 - 8
  • Length Class (Mechanical) (MM) : 25 - 30
  • Product Height : 16 MM  [.63 INCH ]
  • Product Length : 29 MM  [1.142 INCH ]
  • Product Width : 12.7 MM  [.5 INCH ]
  • Width Class (Mechanical) (MM) : 12 - 16

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 300 - 400
  • Coil Power Rating DC (MILW) : 400
  • Coil Resistance (OHM) : 360
  • Coil Special Features : UL Coil Insulation Class F
  • Coil Voltage Rating (VDC) : 12
  • Contact Limiting Breaking Current (AMP) : 16
  • Contact Limiting Continuous Current (AMP) : 16
  • Contact Limiting Making Current (AMP) : 25
  • Contact Limiting Short-Time Current (AMP) : 16
  • Contact Switching Load (Min) : 500mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Insulation Creepage Class (MM) : 5.5 - 8
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Box & Tray, Tray

Product Type Features


  • Power Relay Type : Standard

Usage Conditions


  • Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 85 - 105
  • Environmental Category of Protection : RTIII
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 3-1415530-1
Product Name Power Relays
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1414760-0 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Signal Relays - 1-1393811-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers