TE Connectivity Connector Hardware, Mounts, Locks & Retainers 3-1410947-1

Description
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Configuration Features Accessory Placement Location : Front Board Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Configuration Features Accessory Placement Location : Front Board Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 3-1410947-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
3-1410947-1
Connector Hardware, Mounts, Locks & Retainers 3-1410947-1
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Configuration Features Accessory Placement Location : Front Board Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy
  • Primary Product Plating Material : Nickel

Configuration Features


  • Accessory Placement Location : Front Board

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Backplane Connector Accessories - 17-3-1410947-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
17-3-1410947-1-ND
Backplane Connector Accessories 17-3-1410947-1-ND
MULTIGIG RT GUIDE 9MM 0 DEG NI

MULTIGIG RT GUIDE 9MM 0 DEG NI

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 3-1410947-1 17-3-1410947-1-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories
Unlock Full Specs
to access all available technical data

Similar Products