Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 2.8 G [.099 OZ ]
Configuration Features Auxiliary Switch Contact Arrangement : 2 Form C, SPDT Coil Special Features : Overmolded Coil Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts Relay Options : Power Switching, RF Rated
Contact Features Contact Material : AgNi Contact Plating Material : Gold
Dimensions Insulation Clearance Between Contact & Coil : 1.3 MM [.051 INCH ] Insulation Creepage Between Contact & Coil : 2.5 MM [.098 INCH ] Product Height : 9.5 MM [.374 INCH ] Product Length : 14.6 MM [.574 INCH ] Product Width : 7.2 MM [.283 INCH ]
Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 178 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : 10mA @ .2V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.4dB @ 900MHz, 1.04db @ 100MHz
Mechanical Attachment Product Mount Type : Board Mount
Operation/Applicatio
n Coil Magnetic System : Polarized, Monostable Current Type : DC Solder Process : Wave Solder Capable
Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : >7 - ≤11 MM [>.276 - ≤.433 INCH ] Length Class (Mechanical) : >11 - ≤16 MM [>.433 - ≤.63 INCH ] Width Class (Mechanical) : >7 - ≤11 MM [>.276 - ≤.433 INCH ]
Packaging Features Packaging Method : Reel
Product Type Features Relay & Contactor Type : General Purpose Signal Relay
Signal Characteristics Insertion Loss (HF Parameter) : -.02dB @ 100MHz, -.27dB @ 900MHz Isolation (HF Parameter) : -20.7dB @ 900MHz, -39dB @ 100MHz
Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins
Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
- Product Weight : 2.8 G [.099 OZ ]
Configuration Features
- Auxiliary Switch Contact Arrangement : 2 Form C, SPDT
- Coil Special Features : Overmolded Coil
- Contact Arrangement : 2 Form C DPDT-CO
- Contact Number of Poles : 2
- Contact Special Features : Bifurcated/Twin Contacts
- Relay Options : Power Switching, RF Rated
Contact Features
- Contact Material : AgNi
- Contact Plating Material : Gold
Dimensions
- Insulation Clearance Between Contact & Coil : 1.3 MM [.051 INCH ]
- Insulation Creepage Between Contact & Coil : 2.5 MM [.098 INCH ]
- Product Height : 9.5 MM [.374 INCH ]
- Product Length : 14.6 MM [.574 INCH ]
- Product Width : 7.2 MM [.283 INCH ]
Electrical Characteristics
- Coil Power Rating DC (WATT) : .14
- Coil Resistance (OHM) : 178
- Coil Voltage Rating (VDC) : 5
- Contact Current Rating (AMP) : 2
- Contact Limiting Breaking Current (AMP) : 2
- Contact Limiting Continuous Current (AMP) : 2
- Contact Limiting Making Current (AMP) : 2
- Contact Limiting Short-Time Current (AMP) : 2
- Contact Switching Load (Min) : 10mA @ .2V
- Contact Switching Voltage (Max) (VAC) : 250
- Contact Switching Voltage (Max) (VDC) : 220
- Contact Voltage Rating (VAC) : 250
- Contact Voltage Rating (VDC) : 220
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
- Insulation Initial Resistance (MEGO) : 1000000
- Voltage Standing Wave Ration (HF Parameter) : 1.4dB @ 900MHz, 1.04db @ 100MHz
Mechanical Attachment
- Product Mount Type : Board Mount
Operation/Application
- Coil Magnetic System : Polarized, Monostable
- Current Type : DC
- Solder Process : Wave Solder Capable
Other
- Coil Power Rating Class (WATT) : ≤.15
- Contact Current Class (AMP) : ≤2
- Height Class (Mechanical) : >7 - ≤11 MM [>.276 - ≤.433 INCH ]
- Length Class (Mechanical) : >11 - ≤16 MM [>.433 - ≤.63 INCH ]
- Width Class (Mechanical) : >7 - ≤11 MM [>.276 - ≤.433 INCH ]
Packaging Features
Product Type Features
- Relay & Contactor Type : General Purpose Signal Relay
Signal Characteristics
- Insertion Loss (HF Parameter) : -.02dB @ 100MHz, -.27dB @ 900MHz
- Isolation (HF Parameter) : -20.7dB @ 900MHz, -39dB @ 100MHz
Termination Features
- Coil Termination & Connection Type : Solder Pins
- Main Termination & Connection Type : Solder Pins
Usage Conditions
- Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ]
- Environmental Category of Protection : RTIII
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]