TE Connectivity Electromechanical Relays & Contactors 3-1393763-0

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 1.8 G  [.0635 OZ ] Configuration Features Coil Special Features : Diode Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Relay Options : Power Switching Contact Features Contact Material : Ruthenium Dimensions Product Height : 7.5 MM  [.295 INCH ] Product Length : 19.3 MM  [.759 INCH ] Product Width : 7 MM  [.275 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .144 Coil Resistance (OHM) : 500 Coil Voltage Rating (VAC) : 24 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 1 Contact Limiting Breaking Current (AMP) : .4 Contact Limiting Continuous Current (AMP) : 1.2 Contact Limiting Making Current (AMP) : .4 Contact Limiting Short-Time Current (AMP) : .4 Contact Switching Load (Min) : 10mA @ .01V Contact Switching Voltage (Max) (VDC) : 175 Contact Voltage Rating (VDC) : 24 Input Voltage (VAC) : 28 Input Voltage (VDC) : 28 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 200 Insulation Initial Resistance (MEGO) : 1000000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : .2 - .3 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 7 - 8 Length Class (Mechanical) (MM) : 16 - 20 Width Class (Mechanical) (MM) : 6 - 8 Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 1.8 G  [.0635 OZ ] Configuration Features Coil Special Features : Diode Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Relay Options : Power Switching Contact Features Contact Material : Ruthenium Dimensions Product Height : 7.5 MM  [.295 INCH ] Product Length : 19.3 MM  [.759 INCH ] Product Width : 7 MM  [.275 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .144 Coil Resistance (OHM) : 500 Coil Voltage Rating (VAC) : 24 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 1 Contact Limiting Breaking Current (AMP) : .4 Contact Limiting Continuous Current (AMP) : 1.2 Contact Limiting Making Current (AMP) : .4 Contact Limiting Short-Time Current (AMP) : .4 Contact Switching Load (Min) : 10mA @ .01V Contact Switching Voltage (Max) (VDC) : 175 Contact Voltage Rating (VDC) : 24 Input Voltage (VAC) : 28 Input Voltage (VDC) : 28 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 200 Insulation Initial Resistance (MEGO) : 1000000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : .2 - .3 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 7 - 8 Length Class (Mechanical) (MM) : 16 - 20 Width Class (Mechanical) (MM) : 6 - 8 Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 3-1393763-0 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
3-1393763-0
Electromechanical Relays & Contactors 3-1393763-0
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 1.8 G  [.0635 OZ ] Configuration Features Coil Special Features : Diode Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Relay Options : Power Switching Contact Features Contact Material : Ruthenium Dimensions Product Height : 7.5 MM  [.295 INCH ] Product Length : 19.3 MM  [.759 INCH ] Product Width : 7 MM  [.275 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .144 Coil Resistance (OHM) : 500 Coil Voltage Rating (VAC) : 24 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 1 Contact Limiting Breaking Current (AMP) : .4 Contact Limiting Continuous Current (AMP) : 1.2 Contact Limiting Making Current (AMP) : .4 Contact Limiting Short-Time Current (AMP) : .4 Contact Switching Load (Min) : 10mA @ .01V Contact Switching Voltage (Max) (VDC) : 175 Contact Voltage Rating (VDC) : 24 Input Voltage (VAC) : 28 Input Voltage (VDC) : 28 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 200 Insulation Initial Resistance (MEGO) : 1000000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : .2 - .3 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 7 - 8 Length Class (Mechanical) (MM) : 16 - 20 Width Class (Mechanical) (MM) : 6 - 8 Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 1.8 G  [.0635 OZ ]

Configuration Features


  • Coil Special Features : Diode
  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1
  • Relay Options : Power Switching

Contact Features


  • Contact Material : Ruthenium

Dimensions


  • Product Height : 7.5 MM  [.295 INCH ]
  • Product Length : 19.3 MM  [.759 INCH ]
  • Product Width : 7 MM  [.275 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .144
  • Coil Resistance (OHM) : 500
  • Coil Voltage Rating (VAC) : 24
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 1
  • Contact Limiting Breaking Current (AMP) : .4
  • Contact Limiting Continuous Current (AMP) : 1.2
  • Contact Limiting Making Current (AMP) : .4
  • Contact Limiting Short-Time Current (AMP) : .4
  • Contact Switching Load (Min) : 10mA @ .01V
  • Contact Switching Voltage (Max) (VDC) : 175
  • Contact Voltage Rating (VDC) : 24
  • Input Voltage (VAC) : 28
  • Input Voltage (VDC) : 28
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 200
  • Insulation Initial Resistance (MEGO) : 1000000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : .2 - .3
  • Contact Current Class (AMP) : 0 - 2
  • Environmental Ambient Temperature Class (DEGC) : 70 - 85
  • Height Class (Mechanical) (MM) : 7 - 8
  • Length Class (Mechanical) (MM) : 16 - 20
  • Width Class (Mechanical) (MM) : 6 - 8

Packaging Features


  • Packaging Method : Tube, Box & Tube

Product Type Features


  • Relay & Contactor Type : Reed Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range (DEGC) : -40 - 85
Buy Now Datasheet
Relays - 3-1393763-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Small Signal

Relay Small Signal

Buy Now
Reed Relay, Spdt, 1A, 200V, Through Hole; Contact Configuration Axicom Te Connectivity - 57AC7647 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spdt, 1A, 200V, Through Hole; Contact Configuration Axicom Te Connectivity
57AC7647
Reed Relay, Spdt, 1A, 200V, Through Hole; Contact Configuration Axicom Te Connectivity 57AC7647
REED RELAY, SPDT, 1A, 200V, THROUGH HOLE; Contact Configuration:SPDT; Coil Voltage:12VDC; Product Range:V23100 -V4 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:1A; Switching Voltage Max:200V; RoHS Compliant: Yes

REED RELAY, SPDT, 1A, 200V, THROUGH HOLE; Contact Configuration:SPDT; Coil Voltage:12VDC; Product Range:V23100 -V4 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:1A; Switching Voltage Max:200V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Reed Relays
Product Number 3-1393763-0 3-1393763-0 57AC7647
Product Name Electromechanical Relays & Contactors Relays Reed Relay, Spdt, 1A, 200V, Through Hole; Contact Configuration Axicom Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 175 volts 200 volts
DC Power 0.1440 watts
AC Coil Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415543-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1393122-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 0.8500 watts
View Details
2 suppliers
Signal Relays - 1-1393808-7 - TE Connectivity
Specs
Poles Greater than Four Poles
Number if >4 6 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers
Power Relays - 1-1393766-2 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not EU ELV Compliant
View Details
2 suppliers