TE Connectivity Solder D-Sub Connectors 3-1393483-8

Description
Body Features Cable Exit Angle : 180° Primary Product Color : Gray Shell Plating Material : Tin over Nickel Configuration Features Number of Positions : 9 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : .08 Contact Options : Order Separately Contact Size : Size 20 Contact Type : Socket PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 12.93 MM  [.51 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Mounting Holes PCB Mount Retention Type : None Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Board Sealable : No Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Gray Shell Plating Material : Tin over Nickel Configuration Features Number of Positions : 9 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : .08 Contact Options : Order Separately Contact Size : Size 20 Contact Type : Socket PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 12.93 MM  [.51 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Mounting Holes PCB Mount Retention Type : None Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Board Sealable : No Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder D-Sub Connectors - 3-1393483-8 - TE Connectivity
Berwyn, PA, United States
Solder D-Sub Connectors
3-1393483-8
Solder D-Sub Connectors 3-1393483-8
Body Features Cable Exit Angle : 180° Primary Product Color : Gray Shell Plating Material : Tin over Nickel Configuration Features Number of Positions : 9 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : .08 Contact Options : Order Separately Contact Size : Size 20 Contact Type : Socket PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 12.93 MM  [.51 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Mounting Holes PCB Mount Retention Type : None Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Board Sealable : No Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Cable Exit Angle : 180°
  • Primary Product Color : Gray
  • Shell Plating Material : Tin over Nickel

Configuration Features


  • Number of Positions : 9

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness (MICM) : .08
  • Contact Options : Order Separately
  • Contact Size : Size 20
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin

Housing Features


  • Centerline (Pitch) : 12.93 MM  [.51 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes
  • PCB Mount Retention Type : None

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 1
  • Connector System : Cable-to-Board
  • Sealable : No
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Solder Cup

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub Connectors - 3-1393483-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
3-1393483-8
D-Sub Connectors 3-1393483-8
SUB D FEDERLEI

SUB D FEDERLEI

Buy Now
D-Sub Connector Assemblies - 3-1393483-8-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
3-1393483-8-ND
D-Sub Connector Assemblies 3-1393483-8-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connector, Rcpt, 9Pos, Solder; No. Of Contacts Amp - Te Connectivity - 38AJ2687 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Rcpt, 9Pos, Solder; No. Of Contacts Amp - Te Connectivity
38AJ2687
D Sub Connector, Rcpt, 9Pos, Solder; No. Of Contacts Amp - Te Connectivity 38AJ2687
D SUB CONNECTOR, RCPT, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:AMPLIMITE Series; Connector Body Material:Steel Body; Contact Material:Phosphor RoHS Compliant: Yes

D SUB CONNECTOR, RCPT, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:AMPLIMITE Series; Connector Body Material:Steel Body; Contact Material:Phosphor RoHS Compliant: Yes

Supplier's Site
V42254A1115B209=Sub D Federlei Amp - Te Connectivity - 41AJ7158 - Newark, An Avnet Company
Chicago, IL, United States
V42254A1115B209=Sub D Federlei Amp - Te Connectivity
41AJ7158
V42254A1115B209=Sub D Federlei Amp - Te Connectivity 41AJ7158
V42254A1115B209=SUB D FEDERLEI

V42254A1115B209=SUB D FEDERLEI

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-1393483-8 3-1393483-8 3-1393483-8-ND 38AJ2687 41AJ7158
Product Name Solder D-Sub Connectors D-Sub Connectors D-Sub Connector Assemblies D Sub Connector, Rcpt, 9Pos, Solder; No. Of Contacts Amp - Te Connectivity V42254A1115B209=Sub D Federlei Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Board Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-443976-0 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
D-Shaped Connectors - 1-106507-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
7 suppliers
Coax Connectors - 1051807-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Crimp
View Details