TE Connectivity Box Mount D-Sub Connectors 1-206501-0

Description
Body Features Box Mount D-Sub Connector Insert Arrangement : MS18274-2 Non-Magnetic : Yes Retention Clip Material : Copper Alloy Shell Material : Brass Shell Plating Material : Gold Configuration Features Number of Positions : 26 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Type : Socket Contact Type : Socket D-Sub Contact Size : 22 Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Mechanical Attachment Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal ULTRA-LITE Connector : No Other Comment : No marking on this part number. Product Type Features Blindmate : No Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Cable D-Sub Shell Size : 2 Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Box Mount D-Sub Connector Insert Arrangement : MS18274-2 Non-Magnetic : Yes Retention Clip Material : Copper Alloy Shell Material : Brass Shell Plating Material : Gold Configuration Features Number of Positions : 26 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Type : Socket Contact Type : Socket D-Sub Contact Size : 22 Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Mechanical Attachment Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal ULTRA-LITE Connector : No Other Comment : No marking on this part number. Product Type Features Blindmate : No Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Cable D-Sub Shell Size : 2 Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Box Mount D-Sub Connectors - 1-206501-0 - TE Connectivity
Berwyn, PA, United States
Box Mount D-Sub Connectors
1-206501-0
Box Mount D-Sub Connectors 1-206501-0
Body Features Box Mount D-Sub Connector Insert Arrangement : MS18274-2 Non-Magnetic : Yes Retention Clip Material : Copper Alloy Shell Material : Brass Shell Plating Material : Gold Configuration Features Number of Positions : 26 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Type : Socket Contact Type : Socket D-Sub Contact Size : 22 Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Mechanical Attachment Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal ULTRA-LITE Connector : No Other Comment : No marking on this part number. Product Type Features Blindmate : No Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Cable D-Sub Shell Size : 2 Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Box Mount D-Sub Connector Insert Arrangement : MS18274-2
  • Non-Magnetic : Yes
  • Retention Clip Material : Copper Alloy
  • Shell Material : Brass
  • Shell Plating Material : Gold

Configuration Features


  • Number of Positions : 26
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Type : Socket
  • Contact Type : Socket
  • D-Sub Contact Size : 22

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]

Mechanical Attachment


  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal
  • ULTRA-LITE Connector : No

Other


  • Comment : No marking on this part number.

Product Type Features


  • Blindmate : No
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Cable
  • D-Sub Shell Size : 2
  • Product Type : Connector
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-206501-0
Product Name Box Mount D-Sub Connectors
Connector Type D-Sub Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 1-111504-6 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Connector Backshells - 1-2308346-3 - TE Connectivity
Specs
Geometry 180, 45
View Details
2 suppliers
RF Connectors - 1057077-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
2 suppliers
In-Series Adapters - 1055018-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
5 suppliers