TE Connectivity Solder D-Sub Connectors 3-1393480-0

Description
Body Features Primary Product Color : Gray Shell Plating Material : Tin Configuration Features Number of Positions : 25 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2.2 Contact Mating Area Plating Material : Gold Contact Options : Order Separately Contact Size : Size 20 Contact Type : Socket Housing Features Centerline (Pitch) : 2.76 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, M3 Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Gray Shell Plating Material : Tin Configuration Features Number of Positions : 25 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2.2 Contact Mating Area Plating Material : Gold Contact Options : Order Separately Contact Size : Size 20 Contact Type : Socket Housing Features Centerline (Pitch) : 2.76 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, M3 Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solder D-Sub Connectors - 3-1393480-0 - TE Connectivity
Berwyn, PA, United States
Solder D-Sub Connectors
3-1393480-0
Solder D-Sub Connectors 3-1393480-0
Body Features Primary Product Color : Gray Shell Plating Material : Tin Configuration Features Number of Positions : 25 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2.2 Contact Mating Area Plating Material : Gold Contact Options : Order Separately Contact Size : Size 20 Contact Type : Socket Housing Features Centerline (Pitch) : 2.76 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, M3 Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 25

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 2.2
  • Contact Mating Area Plating Material : Gold
  • Contact Options : Order Separately
  • Contact Size : Size 20
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2.76 MM  [.108 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Threaded Insert, M3

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 3
  • Connector System : Wire-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 3-1393480-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
3-1393480-0
D-Sub Connectors 3-1393480-0
SUB D FEDERLEI

SUB D FEDERLEI

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
3-1393480-0
D-Sub Connectors 3-1393480-0
D-Sub Connectors

D-Sub Connectors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 3-1393480-0 3-1393480-0
Product Name Solder D-Sub Connectors D-Sub Connectors
Connector Type D-Sub Connector; Wire to Board Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products