TE Connectivity Power Relays 3-1393115-4

Description
Body Features Product Weight : 96 G  [3.386 OZ ] Configuration Features Contact Arrangement : 2 Form C (CO) Contact Number of Poles : 2 Contact Features Contact Material : AgCdO Dimensions Product Height : 54.76 MM  [2.15 INCH ] Product Length : 38.89 MM  [1.53 INCH ] Product Width : 35.71 MM  [1.4 INCH ] Electrical Characteristics Coil Power Rating DC (MILW) : 1200 Coil Resistance (OHM) : 120 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (V) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Actuating System : DC Coil Magnetic System : Bistable, 1 Coil, Latching Other Coil Power Rating Class (MILW) : 1000 - 1500 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 50 - 70 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1000 - 1500 Length Class (Mechanical) (MM) : 35 - 40 Width Class (Mechanical) (MM) : 30 - 40 Packaging Features Packaging Method : Package Product Type Features Relay Type : General Purpose Power Relay Termination Features Relay Connection Type : Plug-In Terminal Configuration : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 70
Request a Quote Datasheet
Description
Body Features Product Weight : 96 G  [3.386 OZ ] Configuration Features Contact Arrangement : 2 Form C (CO) Contact Number of Poles : 2 Contact Features Contact Material : AgCdO Dimensions Product Height : 54.76 MM  [2.15 INCH ] Product Length : 38.89 MM  [1.53 INCH ] Product Width : 35.71 MM  [1.4 INCH ] Electrical Characteristics Coil Power Rating DC (MILW) : 1200 Coil Resistance (OHM) : 120 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (V) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Actuating System : DC Coil Magnetic System : Bistable, 1 Coil, Latching Other Coil Power Rating Class (MILW) : 1000 - 1500 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 50 - 70 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1000 - 1500 Length Class (Mechanical) (MM) : 35 - 40 Width Class (Mechanical) (MM) : 30 - 40 Packaging Features Packaging Method : Package Product Type Features Relay Type : General Purpose Power Relay Termination Features Relay Connection Type : Plug-In Terminal Configuration : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 3-1393115-4 - TE Connectivity
Berwyn, PA, United States
Power Relays
3-1393115-4
Power Relays 3-1393115-4
Body Features Product Weight : 96 G  [3.386 OZ ] Configuration Features Contact Arrangement : 2 Form C (CO) Contact Number of Poles : 2 Contact Features Contact Material : AgCdO Dimensions Product Height : 54.76 MM  [2.15 INCH ] Product Length : 38.89 MM  [1.53 INCH ] Product Width : 35.71 MM  [1.4 INCH ] Electrical Characteristics Coil Power Rating DC (MILW) : 1200 Coil Resistance (OHM) : 120 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (V) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Actuating System : DC Coil Magnetic System : Bistable, 1 Coil, Latching Other Coil Power Rating Class (MILW) : 1000 - 1500 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 50 - 70 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1000 - 1500 Length Class (Mechanical) (MM) : 35 - 40 Width Class (Mechanical) (MM) : 30 - 40 Packaging Features Packaging Method : Package Product Type Features Relay Type : General Purpose Power Relay Termination Features Relay Connection Type : Plug-In Terminal Configuration : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 70

Body Features


  • Product Weight : 96 G  [3.386 OZ ]

Configuration Features


  • Contact Arrangement : 2 Form C (CO)
  • Contact Number of Poles : 2

Contact Features


  • Contact Material : AgCdO

Dimensions


  • Product Height : 54.76 MM  [2.15 INCH ]
  • Product Length : 38.89 MM  [1.53 INCH ]
  • Product Width : 35.71 MM  [1.4 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (MILW) : 1200
  • Coil Resistance (OHM) : 120
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 10
  • Contact Limiting Breaking Current (AMP) : 10
  • Contact Limiting Continuous Current (AMP) : 10
  • Contact Limiting Making Current (AMP) : 10
  • Contact Limiting Short-Time Current (AMP) : 10
  • Contact Switching Load (Min) : 300mA @ 12V
  • Contact Voltage Rating (VAC) : 240
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500
  • Insulation Initial Dielectric Between Contacts & Coil (V) : 1500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • Insulation Initial Resistance (MEGO) : 100

Mechanical Attachment


  • Product Mount Type : Socket

Operation/Application


  • Actuating System : DC
  • Coil Magnetic System : Bistable, 1 Coil, Latching

Other


  • Coil Power Rating Class (MILW) : 1000 - 1500
  • Contact Current Class (AMP) : 16
  • Environmental Ambient Temperature Class (DEGC) : 50 - 70
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 1000 - 1500
  • Length Class (Mechanical) (MM) : 35 - 40
  • Width Class (Mechanical) (MM) : 30 - 40

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Relay Type : General Purpose Power Relay

Termination Features


  • Relay Connection Type : Plug-In
  • Terminal Configuration : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range (DEGC) : -45 - 70
Buy Now Datasheet
Relays - 3-1393115-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
KU

KU

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 3-1393115-4 3-1393115-4
Product Name Power Relays Relays
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415026-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393116-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 185 F (-45 to 85 C)
DC Power 1.25 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415354-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers