MQS1,5AUFNAHMGEH94P Product overview: 3-1355136-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-3-1355136-3 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings
Package: Box
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Pitch: 0.098" (2.50mm)
Row Spacing: 0.118" (3.00mm)
Mounting Type: Free Hanging (In-Line)
Features: Sealed, Strain Relief
SEALED CONNECTOR
Connectors
"94 Rectangular Connectors - Housings Receptacle Black 0.098"" (2.50mm)"
MQS1,5AUFNAHMGEH94P ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-3-1355136-3 | 3-1355136-3 | 17-3-1355136-3-ND | 30H5103 | |
| Product Name | Electronic Connector | Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings | Rectangular Connector Housings | Mqs1,5Aufnahmgeh94P Rohs Compliant Amp - Te Connectivity | |
| Gender | Female / Jack |