TE Connectivity Unspecified Connectors 3-1106302-9

Description
SCHELLENSET 6 MM
Request a Quote
Description
SCHELLENSET 6 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - 3-1106302-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
3-1106302-9
Unspecified Connectors 3-1106302-9
SCHELLENSET 6 MM

SCHELLENSET 6 MM

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
3-1106302-9
Unspecified Connectors 3-1106302-9
Unspecified Connectors

Unspecified Connectors

Buy Now
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers - 3-1106302-9 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers
3-1106302-9
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers 3-1106302-9
SCHELLENSET 6 MM

SCHELLENSET 6 MM

Buy Now
Schellenset 6 Mm Rohs Compliant Hts - Te Connectivity - 12H9111 - Newark, An Avnet Company
Chicago, IL, United States
Schellenset 6 Mm Rohs Compliant Hts - Te Connectivity
12H9111
Schellenset 6 Mm Rohs Compliant Hts - Te Connectivity 12H9111
SCHELLENSET 6 MM ROHS COMPLIANT: YES

SCHELLENSET 6 MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-1106302-9 3-1106302-9 12H9111
Product Name Unspecified Connectors Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers Schellenset 6 Mm Rohs Compliant Hts - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 OHM Connectors BNC Mini 90° Plug - 190946 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details