TE Connectivity Connector Contacts 3-1105301-1

Description
Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Silver Contact Type : Socket Dimensions Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Electrical Characteristics Contact Resistance (MOHM) : 3 Industry Standards Compatible With Agency/Standards Products : DIN EN 61984, DIN EN 60664-1 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Termination Features Product Terminates To : Wire & Cable
Request a Quote
Description
Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Silver Contact Type : Socket Dimensions Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Electrical Characteristics Contact Resistance (MOHM) : 3 Industry Standards Compatible With Agency/Standards Products : DIN EN 61984, DIN EN 60664-1 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Termination Features Product Terminates To : Wire & Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 3-1105301-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
3-1105301-1
Connector Contacts 3-1105301-1
Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Silver Contact Type : Socket Dimensions Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Electrical Characteristics Contact Resistance (MOHM) : 3 Industry Standards Compatible With Agency/Standards Products : DIN EN 61984, DIN EN 60664-1 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Termination Features Product Terminates To : Wire & Cable

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Silver
  • Contact Type : Socket

Dimensions


  • Wire Size (MMSQ) : 1.5
  • Wire Size (AWG) : 16

Electrical Characteristics


  • Contact Resistance (MOHM) : 3

Industry Standards


  • Compatible With Agency/Standards Products : DIN EN 61984, DIN EN 60664-1

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Termination Features


  • Product Terminates To : Wire & Cable
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 3-1105301-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175217-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 102107-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Connector Contacts - 102095-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details