Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin
Dimensions Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16
Electrical Characteristics Contact Resistance (MOHM) : 3 Operating Voltage (VDC) : 400
Industry Standards Compatible With Agency/Standards Products : DIN EN 60664-1, DIN EN 61984
Packaging Features Packaging Method : Bag Packaging Quantity : 50
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 16
- Contact Mating Area Plating Material : Silver (Ag)
- Contact Type : Pin
Dimensions
- Wire Size (MMSQ) : 1.5
- Wire Size (AWG) : 16
Electrical Characteristics
- Contact Resistance (MOHM) : 3
- Operating Voltage (VDC) : 400
Industry Standards
- Compatible With Agency/Standards Products : DIN EN 60664-1, DIN EN 61984
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 50
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]