TE Connectivity Contact, Socket, 18-17Awg, Crimp; Product Range Hts Te Connectivity 3-1105051-1

Description
CONTACT, SOCKET, 18-17AWG, CRIMP; Product Range:HN.D Series; Contact Gender:Socket; Wire Size AWG Max:18AWG; Wire Size AWG Min:19AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 18-17AWG, CRIMP; Product Range:HN.D Series; Contact Gender:Socket; Wire Size AWG Max:18AWG; Wire Size AWG Min:19AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 18-17Awg, Crimp; Product Range Hts Te Connectivity - 19J4820 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18-17Awg, Crimp; Product Range Hts Te Connectivity
19J4820
Contact, Socket, 18-17Awg, Crimp; Product Range Hts Te Connectivity 19J4820
CONTACT, SOCKET, 18-17AWG, CRIMP; Product Range:HN.D Series; Contact Gender:Socket; Wire Size AWG Max:18AWG; Wire Size AWG Min:19AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, SOCKET, 18-17AWG, CRIMP; Product Range:HN.D Series; Contact Gender:Socket; Wire Size AWG Max:18AWG; Wire Size AWG Min:19AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 19J4820
Product Name Contact, Socket, 18-17Awg, Crimp; Product Range Hts Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1719506-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Hard Carbon Powder for Lithium Ion Battery Anode - BMLC-KJ018 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details