TE Connectivity ™ Fixed Terminal Blocks 2MA-02

Description
Fixed Terminal Blocks 5.08MM 45 ANGLE 2P wire protector
Datasheet
Description
Fixed Terminal Blocks 5.08MM 45 ANGLE 2P wire protector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 2MA-02 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
2MA-02
Fixed Terminal Blocks 2MA-02
Fixed Terminal Blocks 5.08MM 45 ANGLE 2P wire protector

Fixed Terminal Blocks 5.08MM 45 ANGLE 2P wire protector

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 2MA-02
Product Name Fixed Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 2
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7761-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-10D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Terminals - 2203.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details