TE Connectivity Terminal Blocks - Interface Modules 2M37DSM

Description
INTERFACE MOD DSUB MALE 37POS
Request a Quote Datasheet
Description
INTERFACE MOD DSUB MALE 37POS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Interface Modules - A113135-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Interface Modules
A113135-ND
Terminal Blocks - Interface Modules A113135-ND
INTERFACE MOD DSUB MALE 37POS

INTERFACE MOD DSUB MALE 37POS

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminal Block Interface Modules
2M37DSM
Terminal Block Interface Modules 2M37DSM
Terminal Block Interface Modules D-SUB MODULE 37P

Terminal Block Interface Modules D-SUB MODULE 37P

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 19143500 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
19143500
Terminal Blk/Strip Wiring Dev 19143500
INTERFACE TERMINAL BLOCK, D SUB MALE-TB, 37POS; CONVERT FROM:D SUB 37 POSITION PLUG; CONVERT TO:SCREW TYPE 37 POSITION TERMINAL BLOCK; RATED CURRENT:-; RATED VOLTAGE:-; PRODUCT RANGE:-; CONNECTOR TYPE:TERMINAL BLOCK, INTERFACE ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

INTERFACE TERMINAL BLOCK, D SUB MALE-TB, 37POS; CONVERT FROM:D SUB 37 POSITION PLUG; CONVERT TO:SCREW TYPE 37 POSITION TERMINAL BLOCK; RATED CURRENT:-; RATED VOLTAGE:-; PRODUCT RANGE:-; CONNECTOR TYPE:TERMINAL BLOCK, INTERFACE ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number A113135-ND 2M37DSM 19143500
Product Name Terminal Blocks - Interface Modules Terminal Block Interface Modules Terminal Blk/Strip Wiring Dev
Operating Temperature 120 C (248 F)
North American 14 to 22 AWG 22 to 14 AWG
Voltage Rating 300 volts 300 volts
Termination Options Screw Clamp; D-Sub Pin Strip (Male) Screw Clamp
Unlock Full Specs
to access all available technical data