TE Connectivity Power Line Filter, 1 Phase, 2A, 250Vac; Filter Applications Corcom Te Connectivity 2EK3

Description
POWER LINE FILTER, 1 PHASE, 2A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:2A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Capacitance:0.201µF RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 1 PHASE, 2A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:2A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Capacitance:0.201µF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1 Phase, 2A, 250Vac; Filter Applications Corcom Te Connectivity - 17R8813 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 2A, 250Vac; Filter Applications Corcom Te Connectivity
17R8813
Power Line Filter, 1 Phase, 2A, 250Vac; Filter Applications Corcom Te Connectivity 17R8813
POWER LINE FILTER, 1 PHASE, 2A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:2A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Capacitance:0.201µF RoHS Compliant: Yes

POWER LINE FILTER, 1 PHASE, 2A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:2A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Capacitance:0.201µF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 17R8813
Product Name Power Line Filter, 1 Phase, 2A, 250Vac; Filter Applications Corcom Te Connectivity
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525009P10HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101462T075EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
3 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details