TE Connectivity ™ AC Power Entry Modules 2EDL1SM

Description
AC Power Entry Modules 2A IEC - .110 FASTON FLANGE MOUNT METRIC
Datasheet
Description
AC Power Entry Modules 2A IEC - .110 FASTON FLANGE MOUNT METRIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Power Entry Modules - 2EDL1SM - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
2EDL1SM
AC Power Entry Modules 2EDL1SM
AC Power Entry Modules 2A IEC - .110 FASTON FLANGE MOUNT METRIC

AC Power Entry Modules 2A IEC - .110 FASTON FLANGE MOUNT METRIC

Buy Now Datasheet
Module, Power Entry; 2 A; 250 VAC; 50/60 Hz; 0.50 mA @ 250 VAC, 50 Hz; Flange - 70185659 - Allied Electronics, Inc.
Fort Worth, TX, USA
Module, Power Entry; 2 A; 250 VAC; 50/60 Hz; 0.50 mA @ 250 VAC, 50 Hz; Flange
70185659
Module, Power Entry; 2 A; 250 VAC; 50/60 Hz; 0.50 mA @ 250 VAC, 50 Hz; Flange 70185659
The L Series power entry modules are compact units that combine a multi-function power entry module and high performance RFI filtering capabilities. They are available with either a four-voltage selector or a DPST on/off switch. Both variations can be specified with North American or European fusing capabilities and are available in either flange or snap-in mounting. These filters are UL recognized, CSA certified, and VDE approved. The L Series modules offer a choice of filters for general or medical applications. Maximum Leakage Current (Line-to-Ground): EDL Models: (0.25 m @ 120 VAC, 60 Hz; (0.5 mA @ 250 VAC, 50 Hz; EHL Models: (2 μA) @ 120 VAC, 60 Hz; (5 μA) @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 1500 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC.

The L Series power entry modules are compact units that combine a multi-function power entry module and high performance RFI filtering capabilities. They are available with either a four-voltage selector or a DPST on/off switch. Both variations can be specified with North American or European fusing capabilities and are available in either flange or snap-in mounting. These filters are UL recognized, CSA certified, and VDE approved. The L Series modules offer a choice of filters for general or medical applications. Maximum Leakage Current (Line-to-Ground): EDL Models: (0.25 m @ 120 VAC, 60 Hz; (0.5 mA @ 250 VAC, 50 Hz; EHL Models: (2 μA) @ 120 VAC, 60 Hz; (5 μA) @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 1500 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC.

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Power Connectors Power Connectors
Product Number 2EDL1SM 70185659
Product Name AC Power Entry Modules Module, Power Entry; 2 A; 250 VAC; 50/60 Hz; 0.50 mA @ 250 VAC, 50 Hz; Flange
Power Type AC Power Connector
Device Type Power Entry Module Power Entry Module
Mounting Style Panel; Panel Mount Flange
Termination Types Quick Connect (0.110") Faston
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC 60320 C6 Snap-in Low Current Inlet with Solder Terminals - 771W-CX2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
AC Power Entry Modules - 2-6609941-8 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details