TE Connectivity Power Line Filter, 1 Phase, 2A, 250Vac; Filter Applications Corcom Te Connectivity 2EB3

Description
POWER LINE FILTER, 1 PHASE, 2A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:2A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Capacitance:10000pF RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 1 PHASE, 2A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:2A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Capacitance:10000pF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1 Phase, 2A, 250Vac; Filter Applications Corcom Te Connectivity - 48M6528 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 2A, 250Vac; Filter Applications Corcom Te Connectivity
48M6528
Power Line Filter, 1 Phase, 2A, 250Vac; Filter Applications Corcom Te Connectivity 48M6528
POWER LINE FILTER, 1 PHASE, 2A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:2A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Capacitance:10000pF RoHS Compliant: Yes

POWER LINE FILTER, 1 PHASE, 2A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:2A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Capacitance:10000pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 48M6528
Product Name Power Line Filter, 1 Phase, 2A, 250Vac; Filter Applications Corcom Te Connectivity
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C243T050EB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details