TE Connectivity ™ EMI / RFI Components - 2EB1 2EB1

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981802-2EB1 Packaging: Bulk Termination: Quick Connect Voltage Rating: 250 V Current Rating: 2 A Length: 57.2 mm Approvals: CSA, UL, VDE Capacitance: 10 nF Frequency: 50 Hz Leakage Current: 210 µA Height: 64.3 mm Current: 2 A Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 40 °C Depth: 16.8 mm Lead Free: Yes Mount: Chassis, Chassis Mount, Flanges RoHS: Compliant Min Operating Temperature: -10 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Voltage Rating (DC): 250 V ELV: Compliant Max Current Rating: 2 A
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981802-2EB1 Packaging: Bulk Termination: Quick Connect Voltage Rating: 250 V Current Rating: 2 A Length: 57.2 mm Approvals: CSA, UL, VDE Capacitance: 10 nF Frequency: 50 Hz Leakage Current: 210 µA Height: 64.3 mm Current: 2 A Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 40 °C Depth: 16.8 mm Lead Free: Yes Mount: Chassis, Chassis Mount, Flanges RoHS: Compliant Min Operating Temperature: -10 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Voltage Rating (DC): 250 V ELV: Compliant Max Current Rating: 2 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - 2EB1 - 981802-2EB1 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - 2EB1
981802-2EB1
EMI / RFI Components - 2EB1 981802-2EB1
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981802-2EB1 Packaging: Bulk Termination: Quick Connect Voltage Rating: 250 V Current Rating: 2 A Length: 57.2 mm Approvals: CSA, UL, VDE Capacitance: 10 nF Frequency: 50 Hz Leakage Current: 210 µA Height: 64.3 mm Current: 2 A Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 40 °C Depth: 16.8 mm Lead Free: Yes Mount: Chassis, Chassis Mount, Flanges RoHS: Compliant Min Operating Temperature: -10 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Voltage Rating (DC): 250 V ELV: Compliant Max Current Rating: 2 A

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981802-2EB1
Packaging: Bulk
Termination: Quick Connect
Voltage Rating: 250 V
Current Rating: 2 A
Length: 57.2 mm
Approvals: CSA, UL, VDE
Capacitance: 10 nF
Frequency: 50 Hz
Leakage Current: 210 µA
Height: 64.3 mm
Current: 2 A
Categories: EMI / RFI Components
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 40 °C
Depth: 16.8 mm
Lead Free: Yes
Mount: Chassis, Chassis Mount, Flanges
RoHS: Compliant
Min Operating Temperature: -10 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 250 V
Voltage Rating (DC): 250 V
ELV: Compliant
Max Current Rating: 2 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 981802-2EB1
Product Name EMI / RFI Components - 2EB1
Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-245 5315TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details