TE Connectivity Power Cable Wraps 295069-000

Description
Body Features Flexibility : Semi-Flexible Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Dimensions Compatible Cable Diameter (Max) : 40 MM  [1.574 INCH ] Compatible Cable Diameter (Min) : 25 MM  [.984 INCH ] Expanded Inside Diameter (Min) : 50 MM  [1.968 INCH ] Product Length : 600 MM  [23.622 INCH ] Recovered Inside Diameter (Max) : 23 MM  [.905 INCH ] Recovered Wall Thickness (Max) (MM) : 1.8 Wall Thickness : Medium Electrical Characteristics Voltage Class (KV) : 2 Industry Standards Compatible With Approved Standards Products : HD631.2, IEC 60684-3-248, IEC 60684-3-216 Mechanical Attachment Mechanical Reinforcement : No Operation/Applicatio n Marine-Offshore-Ship building Certified : No Mechanical Resistance : Against Mechanical Impact or Damage Power Component Application Type : Underground Thermal Resistance : Applicable for Low Temperatures, Flame-Retardant UV-Stabilized : Yes Other Product Use : Cable Jacketing, Cable Jacket Repair Product Availability Product Availability : Worldwide Product Type Features Adhesive Coating : With Coating Style : Inline Installation Technology : Heat Shrink Power Cable Wrap Product Type : Sleeve Power Component Options : Channels & Clips Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Weathering, Contaminated Water, Moisture, Rain, Salt Water Flammability Performance : Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Flexible Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Dimensions Compatible Cable Diameter (Max) : 40 MM  [1.574 INCH ] Compatible Cable Diameter (Min) : 25 MM  [.984 INCH ] Expanded Inside Diameter (Min) : 50 MM  [1.968 INCH ] Product Length : 600 MM  [23.622 INCH ] Recovered Inside Diameter (Max) : 23 MM  [.905 INCH ] Recovered Wall Thickness (Max) (MM) : 1.8 Wall Thickness : Medium Electrical Characteristics Voltage Class (KV) : 2 Industry Standards Compatible With Approved Standards Products : HD631.2, IEC 60684-3-248, IEC 60684-3-216 Mechanical Attachment Mechanical Reinforcement : No Operation/Applicatio n Marine-Offshore-Ship building Certified : No Mechanical Resistance : Against Mechanical Impact or Damage Power Component Application Type : Underground Thermal Resistance : Applicable for Low Temperatures, Flame-Retardant UV-Stabilized : Yes Other Product Use : Cable Jacketing, Cable Jacket Repair Product Availability Product Availability : Worldwide Product Type Features Adhesive Coating : With Coating Style : Inline Installation Technology : Heat Shrink Power Cable Wrap Product Type : Sleeve Power Component Options : Channels & Clips Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Weathering, Contaminated Water, Moisture, Rain, Salt Water Flammability Performance : Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Wraps - 295069-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Wraps
295069-000
Power Cable Wraps 295069-000
Body Features Flexibility : Semi-Flexible Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Dimensions Compatible Cable Diameter (Max) : 40 MM  [1.574 INCH ] Compatible Cable Diameter (Min) : 25 MM  [.984 INCH ] Expanded Inside Diameter (Min) : 50 MM  [1.968 INCH ] Product Length : 600 MM  [23.622 INCH ] Recovered Inside Diameter (Max) : 23 MM  [.905 INCH ] Recovered Wall Thickness (Max) (MM) : 1.8 Wall Thickness : Medium Electrical Characteristics Voltage Class (KV) : 2 Industry Standards Compatible With Approved Standards Products : HD631.2, IEC 60684-3-248, IEC 60684-3-216 Mechanical Attachment Mechanical Reinforcement : No Operation/Applicatio n Marine-Offshore-Ship building Certified : No Mechanical Resistance : Against Mechanical Impact or Damage Power Component Application Type : Underground Thermal Resistance : Applicable for Low Temperatures, Flame-Retardant UV-Stabilized : Yes Other Product Use : Cable Jacketing, Cable Jacket Repair Product Availability Product Availability : Worldwide Product Type Features Adhesive Coating : With Coating Style : Inline Installation Technology : Heat Shrink Power Cable Wrap Product Type : Sleeve Power Component Options : Channels & Clips Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Weathering, Contaminated Water, Moisture, Rain, Salt Water Flammability Performance : Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons

Body Features


  • Flexibility : Semi-Flexible
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 2.5:1

Dimensions


  • Compatible Cable Diameter (Max) : 40 MM  [1.574 INCH ]
  • Compatible Cable Diameter (Min) : 25 MM  [.984 INCH ]
  • Expanded Inside Diameter (Min) : 50 MM  [1.968 INCH ]
  • Product Length : 600 MM  [23.622 INCH ]
  • Recovered Inside Diameter (Max) : 23 MM  [.905 INCH ]
  • Recovered Wall Thickness (Max) (MM) : 1.8
  • Wall Thickness : Medium

Electrical Characteristics


  • Voltage Class (KV) : 2

Industry Standards


  • Compatible With Approved Standards Products : HD631.2, IEC 60684-3-248, IEC 60684-3-216

Mechanical Attachment


  • Mechanical Reinforcement : No

Operation/Application


  • Marine-Offshore-Shipbuilding Certified : No
  • Mechanical Resistance : Against Mechanical Impact or Damage
  • Power Component Application Type : Underground
  • Thermal Resistance : Applicable for Low Temperatures, Flame-Retardant
  • UV-Stabilized : Yes

Other


  • Product Use : Cable Jacketing, Cable Jacket Repair

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Adhesive Coating : With
  • Coating Style : Inline
  • Installation Technology : Heat Shrink
  • Power Cable Wrap Product Type : Sleeve
  • Power Component Options : Channels & Clips
  • Wall Style (Excluding Adhesive) : Single

Usage Conditions


  • Environmental Resistance : Weathering, Contaminated Water, Moisture, Rain, Salt Water
  • Flammability Performance : Flame-Retardant
  • Fluid Resistance Type : Transformer Oil, Hydrocarbons
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 295069-000
Product Name Power Cable Wraps
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 011349-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0642454001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Heat Shrink Boots - 080534-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Modified Fluoro-Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 063725P036 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers