TE Connectivity Splices 294297-000

Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Primary Product Color : Blue Terminal & Contact Weight : 2.95 G  [.106 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Military Part Class : Class I, Class II Dimensions Compatible Insulation Diameter Range : 7 MM  [.275 INCH ] Product Length : 45.5 MM  [1.79 INCH ] Wire Size (MMSQ) : 8 - 3.5 Wire Size (AWG) : 8 - 12 Wire Size (CMA) : 7000 - 16000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Type : Parallel Splice Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Primary Product Color : Blue Terminal & Contact Weight : 2.95 G  [.106 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Military Part Class : Class I, Class II Dimensions Compatible Insulation Diameter Range : 7 MM  [.275 INCH ] Product Length : 45.5 MM  [1.79 INCH ] Wire Size (MMSQ) : 8 - 3.5 Wire Size (AWG) : 8 - 12 Wire Size (CMA) : 7000 - 16000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Type : Parallel Splice Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 294297-000 - TE Connectivity
Berwyn, PA, United States
Splices
294297-000
Splices 294297-000
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Primary Product Color : Blue Terminal & Contact Weight : 2.95 G  [.106 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Military Part Class : Class I, Class II Dimensions Compatible Insulation Diameter Range : 7 MM  [.275 INCH ] Product Length : 45.5 MM  [1.79 INCH ] Wire Size (MMSQ) : 8 - 3.5 Wire Size (AWG) : 8 - 12 Wire Size (CMA) : 7000 - 16000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Type : Parallel Splice Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Insulation Material : Heat Shrink Radiation-Crosslinked Modified Polyvinylidene Fluoride
  • Primary Product Color : Blue
  • Terminal & Contact Weight : 2.95 G  [.106 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Military Part Class : Class I, Class II

Dimensions


  • Compatible Insulation Diameter Range : 7 MM  [.275 INCH ]
  • Product Length : 45.5 MM  [1.79 INCH ]
  • Wire Size (MMSQ) : 8 - 3.5
  • Wire Size (AWG) : 8 - 12
  • Wire Size (CMA) : 7000 - 16000

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : Yes
  • Splice Type : Parallel Splice

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Fluid Resistance : Immersion
  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 294297-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100495-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 16 to 20 AWG
View Details
2 suppliers
Connector Contacts - 0641-1-2031P - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 118385-3 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-175217-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details