TE Connectivity Nector S Pcb Conn. Assy. 90 Deg Outlet Amp - Te Connectivity 293652-3

Description
Connectors
Request a Quote
Description
Connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Nector S Pcb Conn. Assy. 90 Deg Outlet Amp - Te Connectivity - 76AC5473 - Newark, An Avnet Company
Chicago, IL, United States
Nector S Pcb Conn. Assy. 90 Deg Outlet Amp - Te Connectivity
76AC5473
Nector S Pcb Conn. Assy. 90 Deg Outlet Amp - Te Connectivity 76AC5473
NECTOR S PCB CONN. ASSY. 90 DEG OUTLET

NECTOR S PCB CONN. ASSY. 90 DEG OUTLET

Supplier's Site
Connector, Receptacle, 2 Position, Hv4, Right Angle Pcb; Product Range Amp - Te Connectivity - 27W3596 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 2 Position, Hv4, Right Angle Pcb; Product Range Amp - Te Connectivity
27W3596
Connector, Receptacle, 2 Position, Hv4, Right Angle Pcb; Product Range Amp - Te Connectivity 27W3596
CONNECTOR, RECEPTACLE, 2 POSITION, HV4, RIGHT ANGLE PCB; Product Range:Nector S Line Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:3.7mm; Contact Termination Type:Through Hole; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 2 POSITION, HV4, RIGHT ANGLE PCB; Product Range:Nector S Line Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:3.7mm; Contact Termination Type:Through Hole; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 293652-3 76AC5473 27W3596
Product Name Nector S Pcb Conn. Assy. 90 Deg Outlet Amp - Te Connectivity Connector, Receptacle, 2 Position, Hv4, Right Angle Pcb; Product Range Amp - Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508B5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details