TE Connectivity Standard Circular Connectors 293605-1

Description
Configuration Features Number of Positions : 3 Contact Features Circular Connector Contact Type : Socket Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 3 Contact Features Circular Connector Contact Type : Socket Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 293605-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
293605-1
Standard Circular Connectors 293605-1
Configuration Features Number of Positions : 3 Contact Features Circular Connector Contact Type : Socket Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Positions : 3

Contact Features


  • Circular Connector Contact Type : Socket

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Swedesboro, NJ, United States
PCB Connectors

PCB Connectors

Buy Now
Nector M Skt 0Deg Pcb Conn 3P Code A Te Connectivity - 98X9519 - Newark, An Avnet Company
Chicago, IL, United States
Nector M Skt 0Deg Pcb Conn 3P Code A Te Connectivity
98X9519
Nector M Skt 0Deg Pcb Conn 3P Code A Te Connectivity 98X9519
NECTOR M SKT 0DEG PCB CONN 3P CODE A

NECTOR M SKT 0DEG PCB CONN 3P CODE A

Supplier's Site
Nector M Skt 0Deg Pcb Conn 3P Code A Amp - Te Connectivity - 41AJ7118 - Newark, An Avnet Company
Chicago, IL, United States
Nector M Skt 0Deg Pcb Conn 3P Code A Amp - Te Connectivity
41AJ7118
Nector M Skt 0Deg Pcb Conn 3P Code A Amp - Te Connectivity 41AJ7118
NECTOR M SKT 0DEG PCB CONN 3P CODE A

NECTOR M SKT 0DEG PCB CONN 3P CODE A

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 293605-1 293605-1 98X9519
Product Name Standard Circular Connectors Nector M Skt 0Deg Pcb Conn 3P Code A Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Data Connectivity Housings - 1-1452480-3 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
View Details
Standard Circular Connectors - 1-1589059-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Current Rating 1.0 amps
View Details