TE Connectivity Connector Contacts 293475-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Size : 2.8mm Contact Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Wire Size (CMA) : 1973 - 2960 Electrical Characteristics Operating Voltage (VAC) : 400 Mechanical Attachment Contact Retention Type Within Housing : Press-Fit Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Size : 2.8mm Contact Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Wire Size (CMA) : 1973 - 2960 Electrical Characteristics Operating Voltage (VAC) : 400 Mechanical Attachment Contact Retention Type Within Housing : Press-Fit Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 293475-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
293475-2
Connector Contacts 293475-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Size : 2.8mm Contact Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Wire Size (CMA) : 1973 - 2960 Electrical Characteristics Operating Voltage (VAC) : 400 Mechanical Attachment Contact Retention Type Within Housing : Press-Fit Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 11
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Retention Within Housing : With
  • Contact Size : 2.8mm
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : 1.5
  • Wire Size (AWG) : 16
  • Wire Size (CMA) : 1973 - 2960

Electrical Characteristics


  • Operating Voltage (VAC) : 400

Mechanical Attachment


  • Contact Retention Type Within Housing : Press-Fit

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 293475-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 083541-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details
Ring Terminals - 1-1377173-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
2 suppliers
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-8 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Connector Contacts - 1-163083-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details