TE Connectivity
Magnet Wire Terminals
293214-1
Description
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM [.031 INCH ] Mating Tab Width : 1.5 MM [.059 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .02 - .82 Product Length : 20.45 MM [.805 INCH ] Stock Thickness (Magnet Wire Side) : .8 MM [.031 INCH ] Terminal Height : 12.07 MM [.475 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM [.031 INCH ] Mating Tab Width : 1.5 MM [.059 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .02 - .82 Product Length : 20.45 MM [.805 INCH ] Stock Thickness (Magnet Wire Side) : .8 MM [.031 INCH ] Terminal Height : 12.07 MM [.475 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM [.031 INCH ] Mating Tab Width : 1.5 MM [.059 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .02 - .82 Product Length : 20.45 MM [.805 INCH ] Stock Thickness (Magnet Wire Side) : .8 MM [.031 INCH ] Terminal Height : 12.07 MM [.475 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Magnet Wire Terminal Type : Tab
- Mating Tab Thickness : .81 MM [.031 INCH ]
- Mating Tab Width : 1.5 MM [.059 INCH ]
- Terminal Orientation : Straight
- Terminal Plating Material : Unplated
Dimensions
- Magnet Wire Size (AWG) : 34 - 18
- Magnet Wire Size (MM) : .02 - .82
- Product Length : 20.45 MM [.805 INCH ]
- Stock Thickness (Magnet Wire Side) : .8 MM [.031 INCH ]
- Terminal Height : 12.07 MM [.475 INCH ]
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
Product Type Features
- Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
293214-1 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Unplated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2500 to 0.5000 mm2
View Details
Features
RoHS
North American
17 to 20 AWG
International
0.5000 to 1 mm2
View Details