TE Connectivity Rectangular Wire & Cable Connectors & Housings 293008-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 293008-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
293008-1
Rectangular Wire & Cable Connectors & Housings 293008-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Latches

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now Datasheet
Housings, Boots - A120650-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A120650-ND
Housings, Boots A120650-ND
"3 Position Housing Connector Male, Tab Natural 0.250"" (6.35mm)"

"3 Position Housing Connector Male, Tab Natural 0.250"" (6.35mm)"

Buy Now Datasheet
3 Pos. Fastin-Faston Conn. Tab Housing R Amp - Te Connectivity - 98X9435 - Newark, An Avnet Company
Chicago, IL, United States
3 Pos. Fastin-Faston Conn. Tab Housing R Amp - Te Connectivity
98X9435
3 Pos. Fastin-Faston Conn. Tab Housing R Amp - Te Connectivity 98X9435
3 POS. FASTIN-FASTON CONN. TAB HOUSING R

3 POS. FASTIN-FASTON CONN. TAB HOUSING R

Supplier's Site
3 Pos. Fastin-Faston Conn. Tab Housing R Amp - Te Connectivity - 41AJ7108 - Newark, An Avnet Company
Chicago, IL, United States
3 Pos. Fastin-Faston Conn. Tab Housing R Amp - Te Connectivity
41AJ7108
3 Pos. Fastin-Faston Conn. Tab Housing R Amp - Te Connectivity 41AJ7108
3 POS. FASTIN-FASTON CONN. TAB HOUSING R

3 POS. FASTIN-FASTON CONN. TAB HOUSING R

Supplier's Site
Housings, Boots - 293008-1 - ODG (Origin Data Global)
Shenzhen, China
Housings, Boots
293008-1
Housings, Boots 293008-1
CONN MALE TAB HSG 0.25 3POS NAT

CONN MALE TAB HSG 0.25 3POS NAT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 293008-1 A120650-ND 98X9435 293008-1
Product Name Rectangular Wire & Cable Connectors & Housings Housings, Boots 3 Pos. Fastin-Faston Conn. Tab Housing R Amp - Te Connectivity Housings, Boots
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products