TE Connectivity Wtb Conn, Header, 6Pos, 1Row, 2Mm; Product Range Amp Te Connectivity 292254-6

Description
WTB CONN, HEADER, 6POS, 1ROW, 2MM; Product Range:AMP CT Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Panel Mount; Contact Material:Brass RoHS Compliant: Yes
Description
WTB CONN, HEADER, 6POS, 1ROW, 2MM; Product Range:AMP CT Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Panel Mount; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Conn, Header, 6Pos, 1Row, 2Mm; Product Range Amp Te Connectivity - 70AH7423 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 6Pos, 1Row, 2Mm; Product Range Amp Te Connectivity
70AH7423
Wtb Conn, Header, 6Pos, 1Row, 2Mm; Product Range Amp Te Connectivity 70AH7423
WTB CONN, HEADER, 6POS, 1ROW, 2MM; Product Range:AMP CT Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Panel Mount; Contact Material:Brass RoHS Compliant: Yes

WTB CONN, HEADER, 6POS, 1ROW, 2MM; Product Range:AMP CT Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Panel Mount; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 70AH7423
Product Name Wtb Conn, Header, 6Pos, 1Row, 2Mm; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
IC Socket Adapters - 4017793 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 1.27 mm (0.0500 inches)
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
Carriers for
Specs
Product Type IC Socket
View Details