"3 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)"
3 Pos 2mm Pitch Header, Male, Straight, Panel Mount, 4A, 125V Product overview: 292254-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292254-3 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 762075-292254-3
Series: CT
Number of Positions: 3
Pitch: 0.079" (2.00mm)
Number of Rows: 1
Mounting: Panel Mount, Snap-In
Convert From (Adapter End): Plug, Male Pins
Convert To (Adapter End): Plug, Male Pins
Family Name: 292254
Categories: Connectors, Interconnects
Introduction Date: May 24, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
CT RELAY HDR ASSY 3P NAT
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A99699-ND | 316-292254-3 | 6831816 | 762075-292254-3 | 17R9403 |
| Product Name | Rectangular Connector Adapters | 4A 125V Electronic Connector | Wire Housings & Plugs | Rectangular Connectors - 292254-3 | Ct Relay Hdr Assy 3P Nat Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Mounting | Panel Mount, Snap-In | Panel mount | Panel Mount, Snap-In | ||
| Termination | Through Hole |