TE Connectivity Wire-Board Connector, Header, 2 Position, 2Mm; Product Range Amp Te Connectivity 292254-2

Description
WIRE-BOARD CONNECTOR, HEADER, 2 POSITION, 2MM; Product Range:AMP CT Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:2mm; For Use With:AMP CT Series Contacts; Contact Material:Brass; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, HEADER, 2 POSITION, 2MM; Product Range:AMP CT Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:2mm; For Use With:AMP CT Series Contacts; Contact Material:Brass; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Header, 2 Position, 2Mm; Product Range Amp Te Connectivity - 78K5062 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 2 Position, 2Mm; Product Range Amp Te Connectivity
78K5062
Wire-Board Connector, Header, 2 Position, 2Mm; Product Range Amp Te Connectivity 78K5062
WIRE-BOARD CONNECTOR, HEADER, 2 POSITION, 2MM; Product Range:AMP CT Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:2mm; For Use With:AMP CT Series Contacts; Contact Material:Brass; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 2 POSITION, 2MM; Product Range:AMP CT Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:2mm; For Use With:AMP CT Series Contacts; Contact Material:Brass; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78K5062
Product Name Wire-Board Connector, Header, 2 Position, 2Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 165 mm (6.5 inch)
Bearing Bore / Ring O.D. 5.91 inch (150 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details