TE Connectivity Rectangular Wire & Cable Connectors & Housings 292185-8

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Power Positions : 4 Number of Rows : 2 Number of Signal Positions : 8 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Retention Within Housing : With Dimensions Connector Height : 19 MM  [.748 INCH ] Connector Length : 55.98 MM  [2.2 INCH ] Connector Width : 29.95 MM  [1.18 INCH ] Row-to-Row Spacing : 8.05 MM  [.317 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Power Positions : 4 Number of Rows : 2 Number of Signal Positions : 8 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Retention Within Housing : With Dimensions Connector Height : 19 MM  [.748 INCH ] Connector Length : 55.98 MM  [2.2 INCH ] Connector Width : 29.95 MM  [1.18 INCH ] Row-to-Row Spacing : 8.05 MM  [.317 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 292185-8 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
292185-8
Rectangular Wire & Cable Connectors & Housings 292185-8
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Power Positions : 4 Number of Rows : 2 Number of Signal Positions : 8 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Retention Within Housing : With Dimensions Connector Height : 19 MM  [.748 INCH ] Connector Length : 55.98 MM  [2.2 INCH ] Connector Width : 29.95 MM  [1.18 INCH ] Row-to-Row Spacing : 8.05 MM  [.317 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 12
  • Number of Power Positions : 4
  • Number of Rows : 2
  • Number of Signal Positions : 8

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Retention Within Housing : With

Dimensions


  • Connector Height : 19 MM  [.748 INCH ]
  • Connector Length : 55.98 MM  [2.2 INCH ]
  • Connector Width : 29.95 MM  [1.18 INCH ]
  • Row-to-Row Spacing : 8.05 MM  [.317 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : Without
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Mounting Ears

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 40

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp/IDC

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Power Connectors - 292185-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
292185-8
Power Connectors 292185-8
REC ASS Y OF HYB DRAWER 12P

REC ASS Y OF HYB DRAWER 12P

Buy Now
Singapore, Singapore
Electronic Connector
340-292185-8
Electronic Connector 340-292185-8
REC ASSY OF HYB DRAWER 12P Product overview: 292185-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-292185-8 can be used for catalog matching and distributor lookup.

REC ASSY OF HYB DRAWER 12P Product overview: 292185-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-292185-8 can be used for catalog matching and distributor lookup.

Supplier's Site
Specialized - 292185-8 - ODG (Origin Data Global)
Shenzhen, China
Specialized
292185-8
Specialized 292185-8
CONN RCPT MINI-DRAWER 12P PNL MT

CONN RCPT MINI-DRAWER 12P PNL MT

Supplier's Site Datasheet
Rec Ass Y Of Hyb Drawer 12P Amp - Te Connectivity - 98X9407 - Newark, An Avnet Company
Chicago, IL, United States
Rec Ass Y Of Hyb Drawer 12P Amp - Te Connectivity
98X9407
Rec Ass Y Of Hyb Drawer 12P Amp - Te Connectivity 98X9407
REC ASS Y OF HYB DRAWER 12P

REC ASS Y OF HYB DRAWER 12P

Supplier's Site
Backplane Connectors - Specialized - 292185-8 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
292185-8
Backplane Connectors - Specialized 292185-8
CONN RCPT MINI-DRAWER 12P PNL MT

CONN RCPT MINI-DRAWER 12P PNL MT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 292185-8 292185-8 340-292185-8 292185-8 98X9407 292185-8
Product Name Rectangular Wire & Cable Connectors & Housings Power Connectors Electronic Connector Specialized Rec Ass Y Of Hyb Drawer 12P Amp - Te Connectivity Backplane Connectors - Specialized
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102160-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Receptacles, Female Sockets - A29092-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Surface Mount
View Details
2 suppliers
3A Electronic Connector - 316-103638-2 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
Voltage Rating 267 volts
View Details
3 suppliers