TE Connectivity Rectangular Wire & Cable Connectors & Housings 292182-8

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Power Positions : 4 Number of Rows : 2 Number of Signal Positions : 8 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Retention Within Housing : With Dimensions Connector Height : 19 MM  [.748 INCH ] Connector Length : 55.98 MM  [2.2 INCH ] Connector Width : 39.9 MM  [1.57 INCH ] Row-to-Row Spacing : 8.05 MM  [.317 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Power Positions : 4 Number of Rows : 2 Number of Signal Positions : 8 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Retention Within Housing : With Dimensions Connector Height : 19 MM  [.748 INCH ] Connector Length : 55.98 MM  [2.2 INCH ] Connector Width : 39.9 MM  [1.57 INCH ] Row-to-Row Spacing : 8.05 MM  [.317 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 292182-8 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
292182-8
Rectangular Wire & Cable Connectors & Housings 292182-8
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Power Positions : 4 Number of Rows : 2 Number of Signal Positions : 8 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Retention Within Housing : With Dimensions Connector Height : 19 MM  [.748 INCH ] Connector Length : 55.98 MM  [2.2 INCH ] Connector Width : 39.9 MM  [1.57 INCH ] Row-to-Row Spacing : 8.05 MM  [.317 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 12
  • Number of Power Positions : 4
  • Number of Rows : 2
  • Number of Signal Positions : 8

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Retention Within Housing : With

Dimensions


  • Connector Height : 19 MM  [.748 INCH ]
  • Connector Length : 55.98 MM  [2.2 INCH ]
  • Connector Width : 39.9 MM  [1.57 INCH ]
  • Row-to-Row Spacing : 8.05 MM  [.317 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : Without
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Mounting Ears
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp/IDC

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Power Connectors - 292182-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
292182-8
Power Connectors 292182-8
PLUG ASS Y OF HYB DRAWER 12P

PLUG ASS Y OF HYB DRAWER 12P

Buy Now
Specialized - 292182-8 - ODG (Origin Data Global)
Shenzhen, China
Specialized
292182-8
Specialized 292182-8
CONN PLUG MINI-DRAWER 12P PNL MT

CONN PLUG MINI-DRAWER 12P PNL MT

Supplier's Site Datasheet
Plug Ass Y Of Hyb Drawer 12P Amp - Te Connectivity - 98X9406 - Newark, An Avnet Company
Chicago, IL, United States
Plug Ass Y Of Hyb Drawer 12P Amp - Te Connectivity
98X9406
Plug Ass Y Of Hyb Drawer 12P Amp - Te Connectivity 98X9406
PLUG ASS Y OF HYB DRAWER 12P

PLUG ASS Y OF HYB DRAWER 12P

Supplier's Site
292182-8 - Plug Assy Of Hyb Drawer 12P Amp - Te Connectivity - 88AJ0227 - Newark, An Avnet Company
Chicago, IL, United States
292182-8 - Plug Assy Of Hyb Drawer 12P Amp - Te Connectivity
88AJ0227
292182-8 - Plug Assy Of Hyb Drawer 12P Amp - Te Connectivity 88AJ0227
292182-8 - PLUG ASSY OF HYB DRAWER 12P

292182-8 - PLUG ASSY OF HYB DRAWER 12P

Supplier's Site
Backplane Connectors - Specialized - 292182-8 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
292182-8
Backplane Connectors - Specialized 292182-8
CONN PLUG MINI-DRAWER 12P PNL MT

CONN PLUG MINI-DRAWER 12P PNL MT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 292182-8 292182-8 292182-8 98X9406 292182-8
Product Name Rectangular Wire & Cable Connectors & Housings Power Connectors Specialized Plug Ass Y Of Hyb Drawer 12P Amp - Te Connectivity Backplane Connectors - Specialized
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp/IDC
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102153-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Rectangular Connector Accessories - 1734-0528-004-3805-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Circular Connector Contacts - 006-0937-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Compression Connectors - 010080-000 - TE Connectivity
Specs
Mounting Compression
View Details