TE Connectivity Rectangular Wire & Cable Connectors & Housings 292177-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Retention Within Housing : With Dimensions Row-to-Row Spacing : 7.6 MM  [.299 INCH ] Wire Size (AWG) : 28 - 22 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 40 Product Type Features Connector & Housing Type : Plug to Plug Relay Header Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Retention Within Housing : With Dimensions Row-to-Row Spacing : 7.6 MM  [.299 INCH ] Wire Size (AWG) : 28 - 22 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 40 Product Type Features Connector & Housing Type : Plug to Plug Relay Header Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 292177-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
292177-1
Rectangular Wire & Cable Connectors & Housings 292177-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Retention Within Housing : With Dimensions Row-to-Row Spacing : 7.6 MM  [.299 INCH ] Wire Size (AWG) : 28 - 22 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 40 Product Type Features Connector & Housing Type : Plug to Plug Relay Header Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 14
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Retention Within Housing : With

Dimensions


  • Row-to-Row Spacing : 7.6 MM  [.299 INCH ]
  • Wire Size (AWG) : 28 - 22

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : Without
  • Panel Mount Feature : With
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 40

Product Type Features


  • Connector & Housing Type : Plug to Plug Relay Header
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp/IDC

Usage Conditions


  • Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Buy Now Datasheet
Power Connectors - 292177-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
292177-1
Power Connectors 292177-1
MINI DRAWER CONN FOR CT 14P

MINI DRAWER CONN FOR CT 14P

Buy Now
Backplane Connectors - 292177-1 - 854892-292177-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 292177-1
854892-292177-1
Backplane Connectors - 292177-1 854892-292177-1
Manufacturer: TE Connectivity Win Source Part Number: 854892-292177-1 Series: Mini CT Features: Connector Package: Bulk Family Name: 292177 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Other Part Number: -292177-1-SI, 2266-292177-1, A116875

Manufacturer: TE Connectivity
Win Source Part Number: 854892-292177-1
Series: Mini CT
Features: Connector
Package: Bulk
Family Name: 292177
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Other Part Number: -292177-1-SI, 2266-292177-1, A116875

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-292177-1
Electronic Connector 2027-292177-1
MINI DRAWER CONN FOR CT 14P Product overview: 292177-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-292177-1 can be used for catalog matching and distributor lookup.

MINI DRAWER CONN FOR CT 14P Product overview: 292177-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-292177-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 292177-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
292177-1
Backplane Connectors - Specialized 292177-1
CONN BLNDMATE MIN-DRAWER 14P PNL

CONN BLNDMATE MIN-DRAWER 14P PNL

Supplier's Site Datasheet
Mini Drawer Conn For Ct 14P Amp - Te Connectivity - 64M6614 - Newark, An Avnet Company
Chicago, IL, United States
Mini Drawer Conn For Ct 14P Amp - Te Connectivity
64M6614
Mini Drawer Conn For Ct 14P Amp - Te Connectivity 64M6614
MINI DRAWER CONN FOR CT 14P

MINI DRAWER CONN FOR CT 14P

Supplier's Site
292177-1 - Mini Drawer Conn For Ct 14P Amp - Te Connectivity - 41AJ7098 - Newark, An Avnet Company
Chicago, IL, United States
292177-1 - Mini Drawer Conn For Ct 14P Amp - Te Connectivity
41AJ7098
292177-1 - Mini Drawer Conn For Ct 14P Amp - Te Connectivity 41AJ7098
292177-1 - MINI DRAWER CONN FOR CT 14P

292177-1 - MINI DRAWER CONN FOR CT 14P

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 292177-1 292177-1 854892-292177-1 2027-292177-1 292177-1 64M6614
Product Name Rectangular Wire & Cable Connectors & Housings Power Connectors Backplane Connectors - 292177-1 Electronic Connector Backplane Connectors - Specialized Mini Drawer Conn For Ct 14P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp/IDC
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051129-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
2 suppliers
RF Connectors - 1060891-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers
Coax Connectors - 1-1337477-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Crimp
View Details
6 suppliers
Rectangular Connector Accessories - A28725-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers