TE Connectivity Hook Up Wire 2908823004

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 7 Dimensions Conductor Diameter Range : .36 - .38 MM  [.014 - .015 INCH ] Outside Cable Diameter : .59 MM  [.023 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 28 Wire Size (CMA) : 156 Electrical Characteristics Operating Voltage (V) : 450 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 7 Dimensions Conductor Diameter Range : .36 - .38 MM  [.014 - .015 INCH ] Outside Cable Diameter : .59 MM  [.023 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 28 Wire Size (CMA) : 156 Electrical Characteristics Operating Voltage (V) : 450 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2908823004 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
2908823004
Hook Up Wire 2908823004
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 7 Dimensions Conductor Diameter Range : .36 - .38 MM  [.014 - .015 INCH ] Outside Cable Diameter : .59 MM  [.023 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 28 Wire Size (CMA) : 156 Electrical Characteristics Operating Voltage (V) : 450 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color (Base) : White

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 7

Dimensions


  • Conductor Diameter Range : .36 - .38 MM  [.014 - .015 INCH ]
  • Outside Cable Diameter : .59 MM  [.023 INCH ]
  • Strand Size (AWG) : 36
  • Wire Size (AWG) : 28
  • Wire Size (CMA) : 156

Electrical Characteristics


  • Operating Voltage (V) : 450

Other


  • Product Source : UK

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 2908823004
Product Name Hook Up Wire
Rated Voltage 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1560133001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 6 mm² (0.0093 in²)
View Details
Hook Up Wire - 112849-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0370 inch (0.9398 mm)
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Primary Wire - 1241213001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
Hook Up Wire - 173065-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details