The Series 29 75A single-pole power relay is designed for high-current switching in severe automotive and industrial environments, featuring IP67 and IP6K9K sealing for protection against dust and high-pressure steam cleaning. It supports continuous current up to 75A at 12, 24/28, 48, or 80VDC with resistive loads and offers mechanical life of 2 million cycles. The relay operates within a temperature range of -40°C to +85°C and withstands 6g shock and 4g vibration. Coil voltages range from 12VDC to 80VDC with corresponding nominal currents of 0.60A to 0.12A and coil power from 8W to 9.5W. Mounting options include standard side, short form side, long form side, and bottom mounting. Suppression diodes and auxiliary contacts are available as options. The part number 29-014-12-924 is not explicitly listed, but the series supports this configuration as a 75A relay with 12VDC coil, NO contact, and suppression diode.
RELAY 29-014-12-924
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2585-29-014-12-924-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Single Pole (SP) |