The Series 29 relay is a single-pole, 200A power relay designed for heavy-duty transportation and industrial applications, featuring an IP67 and IP6K9K sealed housing for protection against dust and high-pressure steam cleaning. It operates from -40°C to +85°C, withstands 6G shock and 4G vibration, and supports continuous 200A current with a 100% duty cycle. The relay is available in multiple coil voltages (12VDC to 80VDC), with coil power fixed at approximately 10W across all variants. Mounting options include standard, short, long, and bottom configurations. Contact configurations include NO, NC, and NO/NC forms, with optional magnetic blowouts for voltages over 40VDC and suppression diodes to reduce EMI. The part number 29-011-11A is not printed, but the series supports its functional configuration: a single NO contact, 12VDC coil, standard side mounting, and suppression diode.
General Purpose Relay SPST-NO (DM) (1 Form X) 12VDC Coil Chassis Mount
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 450-29-011-11A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Single Pole (SP) |