Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper Copper Palm : Yes
Configuration Features Number of Holes : 2
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Diameter : 18.4 MM [.724 INCH ] Barrel Length : 50 MM [1.969 INCH ] Compression Connector Conductor Size (KCMIL) : 350 Compression Connector Stud Size : M12 Conductor Cross-Section (MMSQ) : 185 Lug Length : 168 MM [6.614 INCH ] Lug Width : 36.5 MM [1.437 INCH ] Palm Hole Diameter : 13
Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Indoor Use : Yes Outdoor Use : Yes
Product Availability Compression Connector Product Availability : ANZPAC, ASIA
Product Type Features Compression Connector Material : Tinned Cu Compression Connector Technology : Compression Underground Network Component Type : Terminal Lug
Body Features
- Barrel Type : Standard
- Compact Format : No
- Compression Connector Conductor Material : Copper
- Copper Palm : Yes
Configuration Features
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Diameter : 18.4 MM [.724 INCH ]
- Barrel Length : 50 MM [1.969 INCH ]
- Compression Connector Conductor Size (KCMIL) : 350
- Compression Connector Stud Size : M12
- Conductor Cross-Section (MMSQ) : 185
- Lug Length : 168 MM [6.614 INCH ]
- Lug Width : 36.5 MM [1.437 INCH ]
- Palm Hole Diameter : 13
Electrical Characteristics
- Compression Connector Voltage Class (KV) : ≤ 1
Operation/Application
- Indoor Use : Yes
- Outdoor Use : Yes
Product Availability
- Compression Connector Product Availability : ANZPAC, ASIA
Product Type Features
- Compression Connector Material : Tinned Cu
- Compression Connector Technology : Compression
- Underground Network Component Type : Terminal Lug